ValueTronics International, Inc. Standard 16380A

Description
The 16380A is a used Capacitance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Capacitance: 1pF, 10pF, 100pF, 1000pF Nominal Accuracy within 1% Calibration Accuracy within .01% Calibration Stability: <50 ppm/year Dissipation Factor: <0.0001 Terminal Connector: 4-Terminal Pair, BNC The Agilent 16380A is a standard capicatator set consisting of four precision capacitors - 1pF (16381A), 10pF (16382A), 100pF (16383A), 1000pF (16384A). These capicators are primarily used for performance tests of Agilent's 4-terminal pair LCR meters and impedance analyzers.
Description
The 16380A is a used Capacitance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Capacitance: 1pF, 10pF, 100pF, 1000pF Nominal Accuracy within 1% Calibration Accuracy within .01% Calibration Stability: <50 ppm/year Dissipation Factor: <0.0001 Terminal Connector: 4-Terminal Pair, BNC The Agilent 16380A is a standard capicatator set consisting of four precision capacitors - 1pF (16381A), 10pF (16382A), 100pF (16383A), 1000pF (16384A). These capicators are primarily used for performance tests of Agilent's 4-terminal pair LCR meters and impedance analyzers.

Suppliers

Company
Product
Description
Supplier Links
Standard 16380A
The 16380A is a used Capacitance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Capacitance: 1pF, 10pF, 100pF, 1000pF Nominal Accuracy within 1% Calibration Accuracy within .01% Calibration Stability: <50 ppm/year Dissipation Factor: <0.0001 Terminal Connector: 4-Terminal Pair, BNC The Agilent 16380A is a standard capicatator set consisting of four precision capacitors - 1pF (16381A), 10pF (16382A), 100pF (16383A), 1000pF (16384A). These capicators are primarily used for performance tests of Agilent's 4-terminal pair LCR meters and impedance analyzers.

The 16380A is a used Capacitance Standard from Agilent. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Capacitance: 1pF, 10pF, 100pF, 1000pF
  • Nominal Accuracy within 1%
  • Calibration Accuracy within .01%
  • Calibration Stability: <50 ppm/year
  • Dissipation Factor: <0.0001
  • Terminal Connector: 4-Terminal Pair, BNC

The Agilent 16380A is a standard capicatator set consisting of four precision capacitors - 1pF (16381A), 10pF (16382A), 100pF (16383A), 1000pF (16384A). These capicators are primarily used for performance tests of Agilent's 4-terminal pair LCR meters and impedance analyzers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Standards and Decades
Product Number 16380A
Product Name Standard
Type Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 5372619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Capacitance
View Details
Standard Capacitor - 1404 - IET Labs, Inc.
Specs
Type Standard; Capacitance
Special Features Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
Temperature Coefficient 2.0 ±ppm/°C
View Details
Cropico - CM5N - Seaward Group USA
Seaward Group USA
Specs
Type DecadeBox; Capacitance
Decades 5
Operating Voltage 100 volts
View Details
Capacitance Selector - Cap-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Capacitance
Special Features Stand Alone or Bench
Operating Voltage 200 volts
View Details