ValueTronics International, Inc. Fixture 16361A

Description
The 16361A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: 120 Hz-1 KHz DUT 4-digit resolution in any range 0.05% basic accuracy with superior measurement repeatability at low and high impedance 100 uV to 2 Vrms, 1 uA to 20 mA variable test signal DC bias 1.5/2 V Auto-level control DC resistance 201 points list sweep Versatile PC connectivity: LAN, USB, and GPIB The Agilent 16361A is a DUT Box for resistance and inductance calibration for Agilent LCR meters.
Description
The 16361A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: 120 Hz-1 KHz DUT 4-digit resolution in any range 0.05% basic accuracy with superior measurement repeatability at low and high impedance 100 uV to 2 Vrms, 1 uA to 20 mA variable test signal DC bias 1.5/2 V Auto-level control DC resistance 201 points list sweep Versatile PC connectivity: LAN, USB, and GPIB The Agilent 16361A is a DUT Box for resistance and inductance calibration for Agilent LCR meters.

Suppliers

Company
Product
Description
Supplier Links
Fixture 16361A
The 16361A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: 120 Hz-1 KHz DUT 4-digit resolution in any range 0.05% basic accuracy with superior measurement repeatability at low and high impedance 100 uV to 2 Vrms, 1 uA to 20 mA variable test signal DC bias 1.5/2 V Auto-level control DC resistance 201 points list sweep Versatile PC connectivity: LAN, USB, and GPIB The Agilent 16361A is a DUT Box for resistance and inductance calibration for Agilent LCR meters.

The 16361A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.

Additional Features:

  • 120 Hz-1 KHz DUT
  • 4-digit resolution in any range
  • 0.05% basic accuracy with superior measurement repeatability at low and high impedance
  • 100 uV to 2 Vrms, 1 uA to 20 mA variable test signal
  • DC bias 1.5/2 V
  • Auto-level control
  • DC resistance
  • 201 points list sweep
  • Versatile PC connectivity: LAN, USB, and GPIB

The Agilent 16361A is a DUT Box for resistance and inductance calibration for Agilent LCR meters.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronics Test Fixtures
Product Number 16361A
Product Name Fixture
Unlock Full Specs
to access all available technical data

Similar Products