ValueTronics International, Inc. Bridge 1633A

Description
The 1633A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additonal Features: Direct reading at nine frequencies in series L and R or Q Measures inductance from: 0.2 µH to 1000 H over the frequency range of 20 Hz to 20 kHz accuracy of ±1% Can apply up to 1250 V and 50 A, AC and DC The General Radio 1633A is a used 1250 V, 50 AMP, AC / DC Incremental Inductance Bridge. The 1633A Incremental-Inductan ce Bridge is designed primarily for measuring inductance and loss of transformers, chokes, and similar components at very high levels of AC and DC excitation. Easy to operate and flexible in applications, it can also measure other nonlinear elements such as Zener diodes, rectifiers, thermistors, and lamps.
Description
The 1633A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additonal Features: Direct reading at nine frequencies in series L and R or Q Measures inductance from: 0.2 µH to 1000 H over the frequency range of 20 Hz to 20 kHz accuracy of ±1% Can apply up to 1250 V and 50 A, AC and DC The General Radio 1633A is a used 1250 V, 50 AMP, AC / DC Incremental Inductance Bridge. The 1633A Incremental-Inductan ce Bridge is designed primarily for measuring inductance and loss of transformers, chokes, and similar components at very high levels of AC and DC excitation. Easy to operate and flexible in applications, it can also measure other nonlinear elements such as Zener diodes, rectifiers, thermistors, and lamps.

Suppliers

Company
Product
Description
Supplier Links
Bridge 1633A
The 1633A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additonal Features: Direct reading at nine frequencies in series L and R or Q Measures inductance from: 0.2 µH to 1000 H over the frequency range of 20 Hz to 20 kHz accuracy of ±1% Can apply up to 1250 V and 50 A, AC and DC The General Radio 1633A is a used 1250 V, 50 AMP, AC / DC Incremental Inductance Bridge. The 1633A Incremental-Inductan ce Bridge is designed primarily for measuring inductance and loss of transformers, chokes, and similar components at very high levels of AC and DC excitation. Easy to operate and flexible in applications, it can also measure other nonlinear elements such as Zener diodes, rectifiers, thermistors, and lamps.

The 1633A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.

Additonal Features:

  • Direct reading at nine frequencies in series L and R or Q
  • Measures inductance from:
    • 0.2 µH to 1000 H over the frequency range of 20 Hz to 20 kHz
    • accuracy of ±1%
  • Can apply up to 1250 V and 50 A, AC and DC

The General Radio 1633A is a used 1250 V, 50 AMP, AC / DC Incremental Inductance Bridge. The 1633A Incremental-Inductance Bridge is designed primarily for measuring inductance and loss of transformers, chokes, and similar components at very high levels of AC and DC excitation. Easy to operate and flexible in applications, it can also measure other nonlinear elements such as Zener diodes, rectifiers, thermistors, and lamps.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 1633A
Product Name Bridge
Unlock Full Specs
to access all available technical data

Similar Products