ValueTronics International, Inc. Fixture 16196A

Description
The 16196A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Size code: 0603 (inch) / 1608 (mm) Specification of size L x W x H (mm): (1.6 ± 0.15) x (0.8 ± 0.15) x (0.4 to 0.95) The 16196A surface mount devices (SMD) test fixture offers excellent repeatability and usability, with accurate correlation up to 3 GHz. 16196 series fixtures are custom designed to fit specific SMD sizes, and provide repeatable DUT positioning with reliable contacts to enable stable measurement results - reducing the possibility of operator-induced error. Traditionally, SMD inductor evaluation up to 3 GHz has been difficult to implement - now with the 16196 series, it’s easy to perform accurate and repeatable measurements.
Description
The 16196A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Size code: 0603 (inch) / 1608 (mm) Specification of size L x W x H (mm): (1.6 ± 0.15) x (0.8 ± 0.15) x (0.4 to 0.95) The 16196A surface mount devices (SMD) test fixture offers excellent repeatability and usability, with accurate correlation up to 3 GHz. 16196 series fixtures are custom designed to fit specific SMD sizes, and provide repeatable DUT positioning with reliable contacts to enable stable measurement results - reducing the possibility of operator-induced error. Traditionally, SMD inductor evaluation up to 3 GHz has been difficult to implement - now with the 16196 series, it’s easy to perform accurate and repeatable measurements.

Suppliers

Company
Product
Description
Supplier Links
Fixture 16196A
The 16196A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Size code: 0603 (inch) / 1608 (mm) Specification of size L x W x H (mm): (1.6 ± 0.15) x (0.8 ± 0.15) x (0.4 to 0.95) The 16196A surface mount devices (SMD) test fixture offers excellent repeatability and usability, with accurate correlation up to 3 GHz. 16196 series fixtures are custom designed to fit specific SMD sizes, and provide repeatable DUT positioning with reliable contacts to enable stable measurement results - reducing the possibility of operator-induced error. Traditionally, SMD inductor evaluation up to 3 GHz has been difficult to implement - now with the 16196 series, it’s easy to perform accurate and repeatable measurements.

The 16196A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.

Additional Features:

  • Size code: 0603 (inch) / 1608 (mm)
  • Specification of size L x W x H (mm): (1.6 ± 0.15) x (0.8 ± 0.15) x (0.4 to 0.95)

The 16196A surface mount devices (SMD) test fixture offers excellent repeatability and usability, with accurate correlation up to 3 GHz. 16196 series fixtures are custom designed to fit specific SMD sizes, and provide repeatable DUT positioning with reliable contacts to enable stable measurement results - reducing the possibility of operator-induced error. Traditionally, SMD inductor evaluation up to 3 GHz has been difficult to implement - now with the 16196 series, it’s easy to perform accurate and repeatable measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronics Test Fixtures
Product Number 16196A
Product Name Fixture
Unlock Full Specs
to access all available technical data

Similar Products