ValueTronics International, Inc. Fixture 16192A

Description
The 16192A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Designed for impedance evaluations of side electrode SMD components. The minimum SMD size that this fixure is adapted to evaluate is 1(L)[mm] Terminal Connector: 7 mm DUT Connection: 2-Terminal Electrical Length: 11 mm Dimensions (approx.): 150(W) x 70(H) x 90(D) [mm] Weight (approx.): 400 g
Description
The 16192A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Designed for impedance evaluations of side electrode SMD components. The minimum SMD size that this fixure is adapted to evaluate is 1(L)[mm] Terminal Connector: 7 mm DUT Connection: 2-Terminal Electrical Length: 11 mm Dimensions (approx.): 150(W) x 70(H) x 90(D) [mm] Weight (approx.): 400 g

Suppliers

Company
Product
Description
Supplier Links
Fixture 16192A
The 16192A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Designed for impedance evaluations of side electrode SMD components. The minimum SMD size that this fixure is adapted to evaluate is 1(L)[mm] Terminal Connector: 7 mm DUT Connection: 2-Terminal Electrical Length: 11 mm Dimensions (approx.): 150(W) x 70(H) x 90(D) [mm] Weight (approx.): 400 g

The 16192A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.

Additional Features:

  • Designed for impedance evaluations of side electrode SMD components.
  • The minimum SMD size that this fixure is adapted to evaluate is 1(L)[mm]
  • Terminal Connector: 7 mm
  • DUT Connection: 2-Terminal
  • Electrical Length: 11 mm
  • Dimensions (approx.): 150(W) x 70(H) x 90(D) [mm]
  • Weight (approx.): 400 g
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronics Test Fixtures
Product Number 16192A
Product Name Fixture
Unlock Full Specs
to access all available technical data

Similar Products