ValueTronics International, Inc. Bridge 1617A

Description
The 1617A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additional Features: Capacitance range from 1 pF to 1.1 F External frequency range from 20 Hz to 1 kHz Basic accuracy of ±1% 2-, 3-, or 4-terminal connections The General Radio 1617A is a reconditioned Capacitance Bridge that is completely self-contained, including a 120 Hz generator, null detector, DC polarizing-voltage supply, and metering for bias voltage & leakage current.
Datasheet
Description
The 1617A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additional Features: Capacitance range from 1 pF to 1.1 F External frequency range from 20 Hz to 1 kHz Basic accuracy of ±1% 2-, 3-, or 4-terminal connections The General Radio 1617A is a reconditioned Capacitance Bridge that is completely self-contained, including a 120 Hz generator, null detector, DC polarizing-voltage supply, and metering for bias voltage & leakage current.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge 1617A
The 1617A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additional Features: Capacitance range from 1 pF to 1.1 F External frequency range from 20 Hz to 1 kHz Basic accuracy of ±1% 2-, 3-, or 4-terminal connections The General Radio 1617A is a reconditioned Capacitance Bridge that is completely self-contained, including a 120 Hz generator, null detector, DC polarizing-voltage supply, and metering for bias voltage & leakage current.

The 1617A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.

Additional Features:

  • Capacitance range from 1 pF to 1.1 F
  • External frequency range from 20 Hz to 1 kHz
  • Basic accuracy of ±1%
  • 2-, 3-, or 4-terminal connections

The General Radio 1617A is a reconditioned Capacitance Bridge that is completely self-contained, including a 120 Hz generator, null detector, DC polarizing-voltage supply, and metering for bias voltage & leakage current.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 1617A
Product Name Bridge
Unlock Full Specs
to access all available technical data

Similar Products