ValueTronics International, Inc. Bridge 1615A

Description
The 1615A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additional Features: Is an accurate, high-precision bridge for the measurement and intercomparison of: standard capacitors circuit component capacitors dielectric materials Capacitance range is: 10E-17 F to 1.11 µF in six ranges, direct reading Conductance range is: 10E-06 µmhos to 100 µmhos (two positive ranges, two negative ranges) Conductance range varies with capacitance range Frequency is approximately: 50 Hz to 10 kHz Dissipation factor at: 1 kHz is 0.000001:1
Datasheet
Description
The 1615A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additional Features: Is an accurate, high-precision bridge for the measurement and intercomparison of: standard capacitors circuit component capacitors dielectric materials Capacitance range is: 10E-17 F to 1.11 µF in six ranges, direct reading Conductance range is: 10E-06 µmhos to 100 µmhos (two positive ranges, two negative ranges) Conductance range varies with capacitance range Frequency is approximately: 50 Hz to 10 kHz Dissipation factor at: 1 kHz is 0.000001:1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge 1615A
The 1615A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additional Features: Is an accurate, high-precision bridge for the measurement and intercomparison of: standard capacitors circuit component capacitors dielectric materials Capacitance range is: 10E-17 F to 1.11 µF in six ranges, direct reading Conductance range is: 10E-06 µmhos to 100 µmhos (two positive ranges, two negative ranges) Conductance range varies with capacitance range Frequency is approximately: 50 Hz to 10 kHz Dissipation factor at: 1 kHz is 0.000001:1

The 1615A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.

Additional Features:

Is an accurate, high-precision bridge for the measurement and intercomparison of:

  • standard capacitors
  • circuit component capacitors
  • dielectric materials

Capacitance range is:

  • 10E-17 F to 1.11 µF in six ranges, direct reading

Conductance range is:

  • 10E-06 µmhos to 100 µmhos (two positive ranges, two negative ranges)
  • Conductance range varies with capacitance range

Frequency is approximately:

  • 50 Hz to 10 kHz

Dissipation factor at:

  • 1 kHz is 0.000001:1
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 1615A
Product Name Bridge
Unlock Full Specs
to access all available technical data

Similar Products