ValueTronics International, Inc. Fixture 16096A

Description
The 16096A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Includes cable approximately 0.6 m in length Frequency range is DC to 15 MHz DC Bias is -35 V to +35V Capacitance: ≤0.01pF Inductance: ≤ (100 + 0.5 F²) nH-where F is measuring frequency in MHz Resistance: ≤ (50 + 5 F²) Mω-where F is measuring frequency in MHz Error in amplitude/phase measurement (after cable compensation) B-A error: ± 0.1 dB Phase error: ± 0.1 degree A,B error: ± (0.1 + 0.06 F²) dB-where F is measuring frequency in MHz Input Impedance for channel A and B: 1 Mω shunted by less than 15 pF The Agilent 16096A is a Component Test Fixture which allows amplitude-phase measurements and input measurement on two-port devices.
Description
The 16096A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Includes cable approximately 0.6 m in length Frequency range is DC to 15 MHz DC Bias is -35 V to +35V Capacitance: ≤0.01pF Inductance: ≤ (100 + 0.5 F²) nH-where F is measuring frequency in MHz Resistance: ≤ (50 + 5 F²) Mω-where F is measuring frequency in MHz Error in amplitude/phase measurement (after cable compensation) B-A error: ± 0.1 dB Phase error: ± 0.1 degree A,B error: ± (0.1 + 0.06 F²) dB-where F is measuring frequency in MHz Input Impedance for channel A and B: 1 Mω shunted by less than 15 pF The Agilent 16096A is a Component Test Fixture which allows amplitude-phase measurements and input measurement on two-port devices.

Suppliers

Company
Product
Description
Supplier Links
Fixture 16096A
The 16096A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Includes cable approximately 0.6 m in length Frequency range is DC to 15 MHz DC Bias is -35 V to +35V Capacitance: ≤0.01pF Inductance: ≤ (100 + 0.5 F²) nH-where F is measuring frequency in MHz Resistance: ≤ (50 + 5 F²) Mω-where F is measuring frequency in MHz Error in amplitude/phase measurement (after cable compensation) B-A error: ± 0.1 dB Phase error: ± 0.1 degree A,B error: ± (0.1 + 0.06 F²) dB-where F is measuring frequency in MHz Input Impedance for channel A and B: 1 Mω shunted by less than 15 pF The Agilent 16096A is a Component Test Fixture which allows amplitude-phase measurements and input measurement on two-port devices.

The 16096A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.

Additional Features:

  • Includes cable approximately 0.6 m in length
  • Frequency range is DC to 15 MHz
  • DC Bias is -35 V to +35V
  • Capacitance: ≤0.01pF
  • Inductance: ≤ (100 + 0.5 F²) nH-where F is measuring frequency in MHz
  • Resistance: ≤ (50 + 5 F²) MΩ-where F is measuring frequency in MHz

Error in amplitude/phase measurement (after cable compensation)

  • B-A error: ± 0.1 dB
  • Phase error: ± 0.1 degree
  • A,B error: ± (0.1 + 0.06 F²) dB-where F is measuring frequency in MHz
  • Input Impedance for channel A and B: 1 MΩ shunted by less than 15 pF

The Agilent 16096A is a Component Test Fixture which allows amplitude-phase measurements and input measurement on two-port devices.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronics Test Fixtures
Product Number 16096A
Product Name Fixture
Unlock Full Specs
to access all available technical data

Similar Products