The 16093B is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
Frequency range: DC to 125MHz
Electrical Length: 0.34cm (typical)
Maximum applied dc bias voltage: ±40V peak max (AC + DC)
The Agilent 16093B test fixture is designed for impedance evaluation of axial/radial lead type devices. A third binding post is provided as an extra low terminal for three terminal devices.
The 16093B is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
- Frequency range: DC to 125MHz
- Electrical Length: 0.34cm (typical)
- Maximum applied dc bias voltage: ±40V peak max (AC + DC)
The Agilent 16093B test fixture is designed for impedance evaluation of axial/radial lead type devices. A third binding post is provided as an extra low terminal for three terminal devices.