ValueTronics International, Inc. Fixture 16092A

Description
The 16092A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Frequency: DC to 500 MHz DC Bias: -40V to +40V Operating Temperature: 0 to 55°C (Same as for Measurement Instrument) Contacts the SMD with the parallel electrodes. It is also provided with another pair of electrodes for holding the lead components. Terminal Connection: APC-7 The Agilent HP 16092A is designed for impedance evaluation of both lead and SMD components. It is furnished with two modules that can be readily screwed onto the plate to measure either lead or SMD components.
Description
The 16092A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Frequency: DC to 500 MHz DC Bias: -40V to +40V Operating Temperature: 0 to 55°C (Same as for Measurement Instrument) Contacts the SMD with the parallel electrodes. It is also provided with another pair of electrodes for holding the lead components. Terminal Connection: APC-7 The Agilent HP 16092A is designed for impedance evaluation of both lead and SMD components. It is furnished with two modules that can be readily screwed onto the plate to measure either lead or SMD components.

Suppliers

Company
Product
Description
Supplier Links
Fixture 16092A
The 16092A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Frequency: DC to 500 MHz DC Bias: -40V to +40V Operating Temperature: 0 to 55°C (Same as for Measurement Instrument) Contacts the SMD with the parallel electrodes. It is also provided with another pair of electrodes for holding the lead components. Terminal Connection: APC-7 The Agilent HP 16092A is designed for impedance evaluation of both lead and SMD components. It is furnished with two modules that can be readily screwed onto the plate to measure either lead or SMD components.

The 16092A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.

Additional Features:

  • Frequency: DC to 500 MHz
  • DC Bias: -40V to +40V
  • Operating Temperature: 0 to 55°C (Same as for Measurement Instrument)
  • Contacts the SMD with the parallel electrodes.
  • It is also provided with another pair of electrodes for holding the lead components.
  • Terminal Connection: APC-7

The Agilent HP 16092A is designed for impedance evaluation of both lead and SMD components. It is furnished with two modules that can be readily screwed onto the plate to measure either lead or SMD components.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronics Test Fixtures
Product Number 16092A
Product Name Fixture
Unlock Full Specs
to access all available technical data

Similar Products