ValueTronics International, Inc. Fixture 16091A

Description
The 16091A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Useable frequency range: DC to 1000 MHz Maximum applied dc bias voltage: +/-40V The Agilent 16091A was specially designed for use with the Model 4191A RF Impedance Analyzer. The 16091A Coaxial Fixtures are used to hold a piece of sample material or a small component. Screw-mount sample holders accommodate a cylindrical sample in their respective inner chambers.
Description
The 16091A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Useable frequency range: DC to 1000 MHz Maximum applied dc bias voltage: +/-40V The Agilent 16091A was specially designed for use with the Model 4191A RF Impedance Analyzer. The 16091A Coaxial Fixtures are used to hold a piece of sample material or a small component. Screw-mount sample holders accommodate a cylindrical sample in their respective inner chambers.

Suppliers

Company
Product
Description
Supplier Links
Fixture 16091A
The 16091A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Useable frequency range: DC to 1000 MHz Maximum applied dc bias voltage: +/-40V The Agilent 16091A was specially designed for use with the Model 4191A RF Impedance Analyzer. The 16091A Coaxial Fixtures are used to hold a piece of sample material or a small component. Screw-mount sample holders accommodate a cylindrical sample in their respective inner chambers.

The 16091A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.

Additional Features:

  • Useable frequency range: DC to 1000 MHz
  • Maximum applied dc bias voltage: +/-40V

The Agilent 16091A was specially designed for use with the Model 4191A RF Impedance Analyzer. The 16091A Coaxial Fixtures are used to hold a piece of sample material or a small component. Screw-mount sample holders accommodate a cylindrical sample in their respective inner chambers.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronics Test Fixtures
Product Number 16091A
Product Name Fixture
Unlock Full Specs
to access all available technical data

Similar Products