ValueTronics International, Inc. Fixture 16058A

Description
The 16058A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: For use with the Agilent HP 4145A or 4145B Analyzer Socket boards included are: transistor, diodes, 18-pin DIP, 28-pin DIP, 8, 10, & 12 pin Package, Teflon blank cover The Agilent 16058A Test Fixture is designed for use with the 4145A Semiconductor Parameter Analyzer. The 16058A holds the device to be tested with the 4145A, and provides all necessary connections to the test input/output terminals of the 4145A. For stable and accurate measurements at extremely low current levels, the 16058A is equipped with an electrostatic light-shielding cover. To facilitate testing various types of devices, eight interchangeable socket boards and three types of special plug leads are furnished with the 16058A.
Description
The 16058A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: For use with the Agilent HP 4145A or 4145B Analyzer Socket boards included are: transistor, diodes, 18-pin DIP, 28-pin DIP, 8, 10, & 12 pin Package, Teflon blank cover The Agilent 16058A Test Fixture is designed for use with the 4145A Semiconductor Parameter Analyzer. The 16058A holds the device to be tested with the 4145A, and provides all necessary connections to the test input/output terminals of the 4145A. For stable and accurate measurements at extremely low current levels, the 16058A is equipped with an electrostatic light-shielding cover. To facilitate testing various types of devices, eight interchangeable socket boards and three types of special plug leads are furnished with the 16058A.

Suppliers

Company
Product
Description
Supplier Links
Fixture 16058A
The 16058A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: For use with the Agilent HP 4145A or 4145B Analyzer Socket boards included are: transistor, diodes, 18-pin DIP, 28-pin DIP, 8, 10, & 12 pin Package, Teflon blank cover The Agilent 16058A Test Fixture is designed for use with the 4145A Semiconductor Parameter Analyzer. The 16058A holds the device to be tested with the 4145A, and provides all necessary connections to the test input/output terminals of the 4145A. For stable and accurate measurements at extremely low current levels, the 16058A is equipped with an electrostatic light-shielding cover. To facilitate testing various types of devices, eight interchangeable socket boards and three types of special plug leads are furnished with the 16058A.

The 16058A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.

Additional Features:

  • For use with the Agilent HP 4145A or 4145B Analyzer
  • Socket boards included are: transistor, diodes, 18-pin DIP, 28-pin DIP, 8, 10, & 12 pin Package, Teflon blank cover

The Agilent 16058A Test Fixture is designed for use with the 4145A Semiconductor Parameter Analyzer. The 16058A holds the device to be tested with the 4145A, and provides all necessary connections to the test input/output terminals of the 4145A. For stable and accurate measurements at extremely low current levels, the 16058A is equipped with an electrostatic light-shielding cover. To facilitate testing various types of devices, eight interchangeable socket boards and three types of special plug leads are furnished with the 16058A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronics Test Fixtures
Product Number 16058A
Product Name Fixture
Unlock Full Specs
to access all available technical data

Similar Products