ValueTronics International, Inc. Fixture 16055A

Description
The 16055A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Frequency range is 50 Hz to 2 MHz DC Bias: -200 V to +200 V The Agilent 16055A provides electrostatic and light shielding for stable pA current measurements. Consists of test fixture. two connection plates (one for clip leads and one for T-05 10 pin sockets) to allow easy connection to devices under test. Also furnished is a kit containing one each 8, 10. and 12 pin socket, 10 each clip leads, and 10 each connection leads for TO-5 sockets. The Agilent 16055A is compatible with both the 4140A and 4140B pA Meter/DC Voltage Sources.
Description
The 16055A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Frequency range is 50 Hz to 2 MHz DC Bias: -200 V to +200 V The Agilent 16055A provides electrostatic and light shielding for stable pA current measurements. Consists of test fixture. two connection plates (one for clip leads and one for T-05 10 pin sockets) to allow easy connection to devices under test. Also furnished is a kit containing one each 8, 10. and 12 pin socket, 10 each clip leads, and 10 each connection leads for TO-5 sockets. The Agilent 16055A is compatible with both the 4140A and 4140B pA Meter/DC Voltage Sources.

Suppliers

Company
Product
Description
Supplier Links
Fixture 16055A
The 16055A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Frequency range is 50 Hz to 2 MHz DC Bias: -200 V to +200 V The Agilent 16055A provides electrostatic and light shielding for stable pA current measurements. Consists of test fixture. two connection plates (one for clip leads and one for T-05 10 pin sockets) to allow easy connection to devices under test. Also furnished is a kit containing one each 8, 10. and 12 pin socket, 10 each clip leads, and 10 each connection leads for TO-5 sockets. The Agilent 16055A is compatible with both the 4140A and 4140B pA Meter/DC Voltage Sources.

The 16055A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.

Additional Features:

  • Frequency range is 50 Hz to 2 MHz
  • DC Bias: -200 V to +200 V

The Agilent 16055A provides electrostatic and light shielding for stable pA current measurements. Consists of test fixture. two connection plates (one for clip leads and one for T-05 10 pin sockets) to allow easy connection to devices under test. Also furnished is a kit containing one each 8, 10. and 12 pin socket, 10 each clip leads, and 10 each connection leads for TO-5 sockets.

The Agilent 16055A is compatible with both the 4140A and 4140B pA Meter/DC Voltage Sources.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronics Test Fixtures
Product Number 16055A
Product Name Fixture
Unlock Full Specs
to access all available technical data

Similar Products