The 16048E is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
Frequency: DC to 2 MHz
Maximum Voltage: ±40 V peak max (AC+DC)
Operating Temperature: 0°C to 55°C
Terminal Connector: 4-Terminal Pair, BNC
Cable Length (approx.): 3.8 m(from connector to cable tip)
Cable Tip: BNC (male)
For use with the 4263B, 4284A, and E4980A
Compensation and Measurement: Cable length compensation is recommended before measurement. Set the instrument's cable length compensation function to 4 m
The Agilent 16048E test leads extend the measurement port with a 4-Terminal Pair configuration. It is provided with a BNC female connector board to allow the attachment of user-fabricated test fixtures.
The 16048E is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
- Frequency: DC to 2 MHz
- Maximum Voltage: ±40 V peak max (AC+DC)
- Operating Temperature: 0°C to 55°C
- Terminal Connector: 4-Terminal Pair, BNC
- Cable Length (approx.): 3.8 m(from connector to cable tip)
- Cable Tip: BNC (male)
- For use with the 4263B, 4284A, and E4980A
- Compensation and Measurement: Cable length compensation is recommended before measurement. Set the instrument's cable length compensation function to 4 m
The Agilent 16048E test leads extend the measurement port with a 4-Terminal Pair configuration. It is provided with a BNC female connector board to allow the attachment of user-fabricated test fixtures.