The 16047E is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
Axial and Radial Test Fixture, 110 MHz
Terminal Connector: 4-Terminal Pair, BNC
DUT Connection: 2-Terminal
Frequency: DC to 110 MHz
Maximum Voltage: ±42 V peak max.(AC+DC)
Operating Temperature: 0°C to 55°C
Dimensions (approx.): 135 (W) x 40 (H) x 65 (D) [mm]
Weight (approx.): 200 g
Applicable Instruments: 4263B, 4268A, 4279A, 4284A, 4285A, 4288A, 4294A, (4192A, 4194A, 4263A, 4278A)
The Agilent 16047E test fixture is designed for impedance evaluation of lead type devices up to 110 MHz. The 16047E is a test fixture used to measure parts with leads. When used with the Impedance Analyzer, the fixture provides highly accurate measurement with wide frequency range up to 120 MHz. Also it gains mechanical stability and a prolonged life when it is secured to the Impedance Analyzer with its fastening screws.
The 16047E is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
- Axial and Radial Test Fixture, 110 MHz
- Terminal Connector: 4-Terminal Pair, BNC
- DUT Connection: 2-Terminal
- Frequency: DC to 110 MHz
- Maximum Voltage: ±42 V peak max.(AC+DC)
- Operating Temperature: 0°C to 55°C
- Dimensions (approx.): 135 (W) x 40 (H) x 65 (D) [mm]
- Weight (approx.): 200 g
- Applicable Instruments: 4263B, 4268A, 4279A, 4284A, 4285A, 4288A, 4294A, (4192A, 4194A, 4263A, 4278A)
The Agilent 16047E test fixture is designed for impedance evaluation of lead type devices up to 110 MHz. The 16047E is a test fixture used to measure parts with leads. When used with the Impedance Analyzer, the fixture provides highly accurate measurement with wide frequency range up to 120 MHz. Also it gains mechanical stability and a prolonged life when it is secured to the Impedance Analyzer with its fastening screws.