The 16047D is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
Axial and Radial Test Fixture
Terminal Connector: 4-Terminal Pair, BNC
DUT Connection: 2-Terminal
Frequency: 100 Hz to 40 MHz
Maximum Voltage: ± 40 V peak max. (AC+DC)
Dimensions (approx.): 149 (W) x 40 (H) x 72 (D) [mm]
Weight (approx.): 230 g
Proportional Error Impedance: ±1.25 x (f/10)²; f: [MHz]
Operating Temperature: 0°C to 55°C
Applicable Instruments: 4263B, 4268A, 4279A, 4284A, 4285A, 4288A, 4294A, (4192A, 4194A, 4263A, 4278A)
The Agilent 16047D test fixture is designed for impedance evaluation of axial/radial lead type devices. The 16047D can be used up to a higher frequency, 40 MHz. The 16047D is a direct-attachment test fixture used for the general purpose measurement of axial and radial lead components. Three kinds of contact inserts are furnished to simplify connections. The 16047D connects directly to the UNKNOWN input terminals of Agilent Technologies’s 4-terminal pair impedance measurement instruments, and converts the 4-terminal pair configuration to a 2-terminal Configuration.
The 16047D is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
- Axial and Radial Test Fixture
- Terminal Connector: 4-Terminal Pair, BNC
- DUT Connection: 2-Terminal
- Frequency: 100 Hz to 40 MHz
- Maximum Voltage: ± 40 V peak max. (AC+DC)
- Dimensions (approx.): 149 (W) x 40 (H) x 72 (D) [mm]
- Weight (approx.): 230 g
- Proportional Error Impedance: ±1.25 x (f/10)²; f: [MHz]
- Operating Temperature: 0°C to 55°C
- Applicable Instruments: 4263B, 4268A, 4279A, 4284A, 4285A, 4288A, 4294A, (4192A, 4194A, 4263A, 4278A)
The Agilent 16047D test fixture is designed for impedance evaluation of axial/radial lead type devices. The 16047D can be used up to a higher frequency, 40 MHz. The 16047D is a direct-attachment test fixture used for the general purpose measurement of axial and radial lead components. Three kinds of contact inserts are furnished to simplify connections. The 16047D connects directly to the UNKNOWN input terminals of Agilent Technologies’s 4-terminal pair impedance measurement instruments, and converts the 4-terminal pair configuration to a 2-terminal Configuration.