The 16047B is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
The Agilent 16047B is a Test Fixture with a Frequency of up to 2 MHz. The 16047B is designed for use with the Agilent HP 4061A, 4192A, 4263A/B, 4274A, 4276A, 4277A, 4279A and 4284A LCR or LCZ type Meters. The Agilent 16047B is designed for impedance evaluation of axial/radial lead type devices of up to 13MHz. The 16047B employs Kelvin contacts which realize a wide impedance measurement range. The contact tip can be changed according to the device shape.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Electronics Test Fixtures |
| Product Number | 16047B |
| Product Name | Fixture |