ValueTronics International, Inc. Fixture 16047A

Description
The 16047A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Axial and Radial Test Fixture Frequency: DC to 13 MHz Maximum Voltage: ±40 V peak max (AC+DC) Operating Temperature: 0°C to 55°C Terminal Connector: 4-Terminal Pair, BNC DUT Connection: 4-Terminal Proportional Error Impedance: ±5 x (f/10)²; f: [MHz] Dimensions (approx.): 124 (W) x 31 (H) x 62 (D) mm Applicable Instruments: 4263B, 4268A, 4279A, 4284A, 4285A, 4288A, 4294A, (4192A, 4194A, 4263A, 4278A) The Agilent 16047A is designed for impedance evaluation of axial/radial lead type devices of up to 13MHz. The 16047A employs Kelvin contacts which realize a wide impedance measurement range. The contact tip can be changed according to the device shape.
Description
The 16047A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Axial and Radial Test Fixture Frequency: DC to 13 MHz Maximum Voltage: ±40 V peak max (AC+DC) Operating Temperature: 0°C to 55°C Terminal Connector: 4-Terminal Pair, BNC DUT Connection: 4-Terminal Proportional Error Impedance: ±5 x (f/10)²; f: [MHz] Dimensions (approx.): 124 (W) x 31 (H) x 62 (D) mm Applicable Instruments: 4263B, 4268A, 4279A, 4284A, 4285A, 4288A, 4294A, (4192A, 4194A, 4263A, 4278A) The Agilent 16047A is designed for impedance evaluation of axial/radial lead type devices of up to 13MHz. The 16047A employs Kelvin contacts which realize a wide impedance measurement range. The contact tip can be changed according to the device shape.

Suppliers

Company
Product
Description
Supplier Links
Fixture 16047A
The 16047A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals. Additional Features: Axial and Radial Test Fixture Frequency: DC to 13 MHz Maximum Voltage: ±40 V peak max (AC+DC) Operating Temperature: 0°C to 55°C Terminal Connector: 4-Terminal Pair, BNC DUT Connection: 4-Terminal Proportional Error Impedance: ±5 x (f/10)²; f: [MHz] Dimensions (approx.): 124 (W) x 31 (H) x 62 (D) mm Applicable Instruments: 4263B, 4268A, 4279A, 4284A, 4285A, 4288A, 4294A, (4192A, 4194A, 4263A, 4278A) The Agilent 16047A is designed for impedance evaluation of axial/radial lead type devices of up to 13MHz. The 16047A employs Kelvin contacts which realize a wide impedance measurement range. The contact tip can be changed according to the device shape.

The 16047A is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.

Additional Features:

  • Axial and Radial Test Fixture
  • Frequency: DC to 13 MHz
  • Maximum Voltage: ±40 V peak max (AC+DC)
  • Operating Temperature: 0°C to 55°C
  • Terminal Connector: 4-Terminal Pair, BNC
  • DUT Connection: 4-Terminal
  • Proportional Error Impedance: ±5 x (f/10)²; f: [MHz]
  • Dimensions (approx.): 124 (W) x 31 (H) x 62 (D) mm
  • Applicable Instruments: 4263B, 4268A, 4279A, 4284A, 4285A, 4288A, 4294A, (4192A, 4194A, 4263A, 4278A)

The Agilent 16047A is designed for impedance evaluation of axial/radial lead type devices of up to 13MHz. The 16047A employs Kelvin contacts which realize a wide impedance measurement range. The contact tip can be changed according to the device shape.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronics Test Fixtures
Product Number 16047A
Product Name Fixture
Unlock Full Specs
to access all available technical data

Similar Products