The 16034E is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
Measurement Instruments: Keysight Agilent HP 4192A, 4194A(Impedance Mode), 4263B, 4278A, 4279A, 4284A, 4285A, 4294A
Frequency: DC to 40 MHz
DC Bias:+/- 40V peak max (AC+DC)
Operating Temperature: 0 to 55 degrees C
Terminal Connection: BNC, 4 terminal-pair
Dimensions(approx.): 128(W) x 60(H) x 71(D)mm
The Keysight Agilent HP 16034E test fixture is designed for impedance evaluations of SMD components. The minimum SMD size that this fixture is adapted to evaluate is 1.6(L) x 0.8(W) [mm].
The 16034E is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
- Measurement Instruments: Keysight Agilent HP 4192A, 4194A(Impedance Mode), 4263B, 4278A, 4279A, 4284A, 4285A, 4294A
- Frequency: DC to 40 MHz
- DC Bias:+/- 40V peak max (AC+DC)
- Operating Temperature: 0 to 55 degrees C
- Terminal Connection: BNC, 4 terminal-pair
- Dimensions(approx.): 128(W) x 60(H) x 71(D)mm
The Keysight Agilent HP 16034E test fixture is designed for impedance evaluations of SMD components. The minimum SMD size that this fixture is adapted to evaluate is 1.6(L) x 0.8(W) [mm].