ValueTronics International, Inc. Service Monitor 1600S

Description
The 1600S is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Signal generator range: 250 kHz to 1 GHz Output power: -137dBm to 0dBm Receive/monitor range: 250 kHz to 1 GHz Sensitivity: 5µV Power meter range: 20mW to 200W Oscilloscope bandwidth: DC to 1 MHz RF frequency counter range: 250 kHz to 1 GHz Spectrum analyzer dynamic range: 65dB (-5dBm to -30dBm) Data generator rates: 75 to 16kBps
Description
The 1600S is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Signal generator range: 250 kHz to 1 GHz Output power: -137dBm to 0dBm Receive/monitor range: 250 kHz to 1 GHz Sensitivity: 5µV Power meter range: 20mW to 200W Oscilloscope bandwidth: DC to 1 MHz RF frequency counter range: 250 kHz to 1 GHz Spectrum analyzer dynamic range: 65dB (-5dBm to -30dBm) Data generator rates: 75 to 16kBps

Suppliers

Company
Product
Description
Supplier Links
Service Monitor - 1600S - ValueTronics International, Inc.
Elgin, IL, USA
Service Monitor
1600S
Service Monitor 1600S
The 1600S is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Signal generator range: 250 kHz to 1 GHz Output power: -137dBm to 0dBm Receive/monitor range: 250 kHz to 1 GHz Sensitivity: 5µV Power meter range: 20mW to 200W Oscilloscope bandwidth: DC to 1 MHz RF frequency counter range: 250 kHz to 1 GHz Spectrum analyzer dynamic range: 65dB (-5dBm to -30dBm) Data generator rates: 75 to 16kBps

The 1600S is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment.

Additional Features:

  • Signal generator range: 250 kHz to 1 GHz
  • Output power: -137dBm to 0dBm
  • Receive/monitor range: 250 kHz to 1 GHz
  • Sensitivity: 5µV
  • Power meter range: 20mW to 200W
  • Oscilloscope bandwidth: DC to 1 MHz
  • RF frequency counter range: 250 kHz to 1 GHz
  • Spectrum analyzer dynamic range: 65dB (-5dBm to -30dBm)
  • Data generator rates: 75 to 16kBps
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 1600S
Product Name Service Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details