ValueTronics International, Inc. Standard 1482Q

Description
The 1482Q is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The 1482Q Standard Inductor is an accurate, highly stable standard of self inductance for use as a low-frequency reference or working standard in the laboratory. Records extending over 13 years, including those of inductors that traveled to national laboratories in several countries for calibration, show long-term stabilities well within ±0.01%. It is a uniformly wound toroid on a ceramic core. It has a negligible external magnetic field and hence essentially no pickup from external fields.
Datasheet
Description
The 1482Q is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The 1482Q Standard Inductor is an accurate, highly stable standard of self inductance for use as a low-frequency reference or working standard in the laboratory. Records extending over 13 years, including those of inductors that traveled to national laboratories in several countries for calibration, show long-term stabilities well within ±0.01%. It is a uniformly wound toroid on a ceramic core. It has a negligible external magnetic field and hence essentially no pickup from external fields.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 1482Q
The 1482Q is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The 1482Q Standard Inductor is an accurate, highly stable standard of self inductance for use as a low-frequency reference or working standard in the laboratory. Records extending over 13 years, including those of inductors that traveled to national laboratories in several countries for calibration, show long-term stabilities well within ±0.01%. It is a uniformly wound toroid on a ceramic core. It has a negligible external magnetic field and hence essentially no pickup from external fields.

The 1482Q is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

The 1482Q Standard Inductor is an accurate, highly stable standard of self inductance for use as a low-frequency reference or working standard in the laboratory. Records extending over 13 years, including those of inductors that traveled to national laboratories in several countries for calibration, show long-term stabilities well within ±0.01%. It is a uniformly wound toroid on a ceramic core. It has a negligible external magnetic field and hence essentially no pickup from external fields.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Inductance Standards and Decades
Product Number 1482Q
Product Name Standard
Type Inductance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 2057654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Inductance
View Details
Inductance Box - 1491 - IET Labs, Inc.
Specs
Type DecadeBox; Inductance
Special Features Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
Temperature Coefficient 25.0 ±ppm/°C
View Details
Decade Boxes - 3069210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Inductance
View Details
Inductance Standard - SL - IET Labs, Inc.
Specs
Type Standard; Inductance
Special Features Component; Suitable for DC Applications; Suitable for AC Applications
Range 0.1000 to 10000 mH
View Details