ValueTronics International, Inc. Standard 1482G

Description
The 1482G is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Maximum value - 5.005mH Minimum Value 4.995 mH The 1482G is a high accuracy, 5 millihenry nominal value, standard inductor. Absolute accuracy is +/- 0.1%. Binding post connections are standard.
Datasheet
Description
The 1482G is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Maximum value - 5.005mH Minimum Value 4.995 mH The 1482G is a high accuracy, 5 millihenry nominal value, standard inductor. Absolute accuracy is +/- 0.1%. Binding post connections are standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 1482G
The 1482G is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Maximum value - 5.005mH Minimum Value 4.995 mH The 1482G is a high accuracy, 5 millihenry nominal value, standard inductor. Absolute accuracy is +/- 0.1%. Binding post connections are standard.

The 1482G is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Maximum value - 5.005mH
  • Minimum Value 4.995 mH

The 1482G is a high accuracy, 5 millihenry nominal value, standard inductor. Absolute accuracy is +/- 0.1%. Binding post connections are standard.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Inductance Standards and Decades
Product Number 1482G
Product Name Standard
Type Inductance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3069210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Inductance
View Details
Inductance Decade Box - LS-400L - Transcat, Inc.
Specs
Type DecadeBox; Inductance
View Details
Decade Boxes - 2057654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Inductance
View Details
Precision Inductor - 1482 - IET Labs, Inc.
Specs
Type Standard; Inductance
Special Features Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
Range 0.0100 to 10000 mH
View Details