ValueTronics International, Inc. Standard 1482C

Description
The 1482C is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Uniformly wound toroid on a ceramic core Negligible external magnetic field and hence essentially no pickup from external fields Nominal Inductance: 200µH Adjustment Accuracy: 0.25% Resonant Frequency: 1400 kHz The 1482C is a General Radio Standard.
Datasheet
Description
The 1482C is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Uniformly wound toroid on a ceramic core Negligible external magnetic field and hence essentially no pickup from external fields Nominal Inductance: 200µH Adjustment Accuracy: 0.25% Resonant Frequency: 1400 kHz The 1482C is a General Radio Standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 1482C
The 1482C is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Uniformly wound toroid on a ceramic core Negligible external magnetic field and hence essentially no pickup from external fields Nominal Inductance: 200µH Adjustment Accuracy: 0.25% Resonant Frequency: 1400 kHz The 1482C is a General Radio Standard.

The 1482C is a used Inductance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Uniformly wound toroid on a ceramic core
  • Negligible external magnetic field and hence essentially no pickup from external fields
  • Nominal Inductance: 200µH
  • Adjustment Accuracy: 0.25%
  • Resonant Frequency: 1400 kHz

The 1482C is a General Radio Standard.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Inductance Standards and Decades
Product Number 1482C
Product Name Standard
Type Inductance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 2057654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Inductance
View Details
Inductance Decade Box,Wide Range,0-9.999H - LS-400 - Transcat, Inc.
Specs
Type DecadeBox; Inductance
View Details
Inductance Box - 1491 - IET Labs, Inc.
Specs
Type DecadeBox; Inductance
Special Features Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
Temperature Coefficient 25.0 ±ppm/°C
View Details
Inductance Standard - SL - IET Labs, Inc.
Specs
Type Standard; Inductance
Special Features Component; Suitable for DC Applications; Suitable for AC Applications
Range 0.1000 to 10000 mH
View Details