ValueTronics International, Inc. Standard 1419B

Description
The 1419B is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Capacitance and dissipation factors are constant with frequency, essentially noninductive, very low dielectric absorption Dielectric is specially prepared of purified high-molecular-weigh t polystyrene, having very high resistance and freedom from interfacial polarization Moisture sealing with Teflon® feed-through insulators assures high performance under adverse humidity conditions Maximum capacitance: 1.1110µF in steps of 0.0001µF Accuracy: ±(1% + 2 pF)
Datasheet
Description
The 1419B is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Capacitance and dissipation factors are constant with frequency, essentially noninductive, very low dielectric absorption Dielectric is specially prepared of purified high-molecular-weigh t polystyrene, having very high resistance and freedom from interfacial polarization Moisture sealing with Teflon® feed-through insulators assures high performance under adverse humidity conditions Maximum capacitance: 1.1110µF in steps of 0.0001µF Accuracy: ±(1% + 2 pF)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 1419B
The 1419B is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Capacitance and dissipation factors are constant with frequency, essentially noninductive, very low dielectric absorption Dielectric is specially prepared of purified high-molecular-weigh t polystyrene, having very high resistance and freedom from interfacial polarization Moisture sealing with Teflon® feed-through insulators assures high performance under adverse humidity conditions Maximum capacitance: 1.1110µF in steps of 0.0001µF Accuracy: ±(1% + 2 pF)

The 1419B is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Capacitance and dissipation factors are constant with frequency, essentially noninductive, very low dielectric absorption
  • Dielectric is specially prepared of purified high-molecular-weight polystyrene, having very high resistance and freedom from interfacial polarization
  • Moisture sealing with Teflon® feed-through insulators assures high performance under adverse humidity conditions
  • Maximum capacitance: 1.1110µF in steps of 0.0001µF
  • Accuracy: ±(1% + 2 pF)
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Standards and Decades
Product Number 1419B
Product Name Standard
Type Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3069232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Capacitance
View Details
Capacitance Selector - Cap-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Capacitance
Special Features Stand Alone or Bench
Operating Voltage 200 volts
View Details
Specs
Type Standard; Capacitance
Special Features Component; Suitable for DC Applications; Suitable for AC Applications
Capacitance Range 1.00E-5 to 1.00E-4 microF
View Details
Cropico - CM5N - Seaward Group USA
Seaward Group USA
Specs
Type DecadeBox; Capacitance
Decades 5
Operating Voltage 100 volts
View Details