ValueTronics International, Inc. Standard 1419A

Description
The 1419A is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The capacitance and dissipation factors are constant with frequency, essentially noninductive, very low dielectric absorbtion. The dielectric is specially prepared of purified high-molecular-weigh t polystyrene, having very high resistance and freedom from interfacial polarization. Moisture sealing with Teflon® feed-through insulators assures high performance under adverse humidity conditions. Maximum capacitance of 1.11µF in steps of 0.001µF. Accuracy of ±1%.
Datasheet
Description
The 1419A is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The capacitance and dissipation factors are constant with frequency, essentially noninductive, very low dielectric absorbtion. The dielectric is specially prepared of purified high-molecular-weigh t polystyrene, having very high resistance and freedom from interfacial polarization. Moisture sealing with Teflon® feed-through insulators assures high performance under adverse humidity conditions. Maximum capacitance of 1.11µF in steps of 0.001µF. Accuracy of ±1%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 1419A
The 1419A is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The capacitance and dissipation factors are constant with frequency, essentially noninductive, very low dielectric absorbtion. The dielectric is specially prepared of purified high-molecular-weigh t polystyrene, having very high resistance and freedom from interfacial polarization. Moisture sealing with Teflon® feed-through insulators assures high performance under adverse humidity conditions. Maximum capacitance of 1.11µF in steps of 0.001µF. Accuracy of ±1%.

The 1419A is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • The capacitance and dissipation factors are constant with frequency, essentially noninductive, very low dielectric absorbtion.
  • The dielectric is specially prepared of purified high-molecular-weight polystyrene, having very high resistance and freedom from interfacial polarization.
  • Moisture sealing with Teflon® feed-through insulators assures high performance under adverse humidity conditions.
  • Maximum capacitance of 1.11µF in steps of 0.001µF.
  • Accuracy of ±1%.
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Standards and Decades
Product Number 1419A
Product Name Standard
Type Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3069232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Capacitance
View Details
Cropico - CM5N - Seaward Group USA
Seaward Group USA
Specs
Type DecadeBox; Capacitance
Decades 5
Operating Voltage 100 volts
View Details
Capacitance Selector - Cap-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Capacitance
Special Features Stand Alone or Bench
Operating Voltage 200 volts
View Details
Decade Capacitor - 1419 - IET Labs, Inc.
Specs
Type DecadeBox; Capacitance
Special Features Component; RackMount (optional feature); Stand Alone or Bench (optional feature); Suitable for DC Applications; Suitable for AC Applications
Capacitance Range 1.00E-4 to 1.1 microF
View Details