ValueTronics International, Inc. Standard 1409Y

Description
The 1409Y is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 1.0 UF 05% Accuracy The General Radio 1409Y 1µF Standard Capacitor is a fixed mica capacitor. It is a high stability unit for use in two or three-terminal reference or working standards in the laboratory. Accuracy is certified within ±0.05% of the nominal capacitance value (two-terminal) marked on the case. Dissipation factor is less than 0.0003 at 1 kHz and 23ºC.
Datasheet
Description
The 1409Y is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 1.0 UF 05% Accuracy The General Radio 1409Y 1µF Standard Capacitor is a fixed mica capacitor. It is a high stability unit for use in two or three-terminal reference or working standards in the laboratory. Accuracy is certified within ±0.05% of the nominal capacitance value (two-terminal) marked on the case. Dissipation factor is less than 0.0003 at 1 kHz and 23ºC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 1409Y
The 1409Y is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 1.0 UF 05% Accuracy The General Radio 1409Y 1µF Standard Capacitor is a fixed mica capacitor. It is a high stability unit for use in two or three-terminal reference or working standards in the laboratory. Accuracy is certified within ±0.05% of the nominal capacitance value (two-terminal) marked on the case. Dissipation factor is less than 0.0003 at 1 kHz and 23ºC.

The 1409Y is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • 1.0 UF
  • 05% Accuracy

The General Radio 1409Y 1µF Standard Capacitor is a fixed mica capacitor. It is a high stability unit for use in two or three-terminal reference or working standards in the laboratory.

Accuracy is certified within ±0.05% of the nominal capacitance value (two-terminal) marked on the case. Dissipation factor is less than 0.0003 at 1 kHz and 23ºC.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Standards and Decades
Product Number 1409Y
Product Name Standard
Type Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3069232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Capacitance
View Details
Capacitance Selector - Cap-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Capacitance
Special Features Stand Alone or Bench
Operating Voltage 200 volts
View Details
Decade Capacitor - 1417 - IET Labs, Inc.
Specs
Type DecadeBox; Capacitance
Special Features Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
Capacitance Range 1 to 1.00E6 microF
View Details
Cropico - CM5N - Seaward Group USA
Seaward Group USA
Specs
Type DecadeBox; Capacitance
Decades 5
Operating Voltage 100 volts
View Details