ValueTronics International, Inc. Standard 1409L

Description
The 1409L is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Standard Capacitor is a fixed mica capacitor It is a high stability unit for use in two-terminal reference or working standards in the laboratory Accuracy is certified within ±0.05% of the nominal capacitance value (two-terminal) Dissipation factor is less than 0.0003 at 1 kHz and 23ºC Capacitance Value: 0.01µF
Datasheet
Description
The 1409L is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Standard Capacitor is a fixed mica capacitor It is a high stability unit for use in two-terminal reference or working standards in the laboratory Accuracy is certified within ±0.05% of the nominal capacitance value (two-terminal) Dissipation factor is less than 0.0003 at 1 kHz and 23ºC Capacitance Value: 0.01µF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 1409L
The 1409L is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Standard Capacitor is a fixed mica capacitor It is a high stability unit for use in two-terminal reference or working standards in the laboratory Accuracy is certified within ±0.05% of the nominal capacitance value (two-terminal) Dissipation factor is less than 0.0003 at 1 kHz and 23ºC Capacitance Value: 0.01µF

The 1409L is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Standard Capacitor is a fixed mica capacitor
    It is a high stability unit for use in two-terminal reference or working standards in the laboratory
  • Accuracy is certified within ±0.05% of the nominal capacitance value (two-terminal)
  • Dissipation factor is less than 0.0003 at 1 kHz and 23ºC
  • Capacitance Value: 0.01µF
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Standards and Decades
Product Number 1409L
Product Name Standard
Type Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3069232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Capacitance
View Details
Precision Decade Capacitor - 1423-A - IET Labs, Inc.
Specs
Type DecadeBox; Capacitance
Special Features Component; RackMount (optional feature); Stand Alone or Bench (optional feature); Suitable for DC Applications; Suitable for AC Applications
Capacitance Range 1.00E-4 to 1 microF
View Details
Cropico - CM5N - Seaward Group USA
Seaward Group USA
Specs
Type DecadeBox; Capacitance
Decades 5
Operating Voltage 100 volts
View Details
Capacitance Selector - Cap-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Capacitance
Special Features Stand Alone or Bench
Operating Voltage 200 volts
View Details