ValueTronics International, Inc. Standard 1407G

Description
The 1407G is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 0.01 uF Standard Capacitor Stability: capacitance change is less than 0.01% per year. Accuracy: within plus or minus 0.05%, at 1kHz Temperature Coefficient of Capacitance: 20 plus or minus 10ppm/C The mica in the 1407G is selected for low dissipation factor. Interfacial polarization in the mica dielectric is a source of capacitance change with frequency at lower frequencies.
Description
The 1407G is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 0.01 uF Standard Capacitor Stability: capacitance change is less than 0.01% per year. Accuracy: within plus or minus 0.05%, at 1kHz Temperature Coefficient of Capacitance: 20 plus or minus 10ppm/C The mica in the 1407G is selected for low dissipation factor. Interfacial polarization in the mica dielectric is a source of capacitance change with frequency at lower frequencies.

Suppliers

Company
Product
Description
Supplier Links
Standard 1407G
The 1407G is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 0.01 uF Standard Capacitor Stability: capacitance change is less than 0.01% per year. Accuracy: within plus or minus 0.05%, at 1kHz Temperature Coefficient of Capacitance: 20 plus or minus 10ppm/C The mica in the 1407G is selected for low dissipation factor. Interfacial polarization in the mica dielectric is a source of capacitance change with frequency at lower frequencies.

The 1407G is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • 0.01 uF Standard Capacitor
  • Stability: capacitance change is less than 0.01% per year.
  • Accuracy: within plus or minus 0.05%, at 1kHz
  • Temperature Coefficient of Capacitance: 20 plus or minus 10ppm/C

The mica in the 1407G is selected for low dissipation factor. Interfacial polarization in the mica dielectric is a source of capacitance change with frequency at lower frequencies.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Standards and Decades
Product Number 1407G
Product Name Standard
Type Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3069232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Capacitance
View Details
Standard Capacitance Reference - SC - IET Labs, Inc.
Specs
Type DecadeBox; Capacitance; Air, Mica, Polystyrene or Polycarbonate
Special Features Component; Suitable for DC Applications; Suitable for AC Applications
Operating Temperature 10 to 50 C (50 to 122 F)
View Details
Cropico - CM5N - Seaward Group USA
Seaward Group USA
Specs
Type DecadeBox; Capacitance
Decades 5
Operating Voltage 100 volts
View Details
Capacitance Selector - Cap-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Capacitance
Special Features Stand Alone or Bench
Operating Voltage 200 volts
View Details