ValueTronics International, Inc. Standard 1407D

Description
The 1407D is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 0.01 uF Standard Capacitor The Genrad 1407D is a standard capacitor that consists of a silvered-mica and foil stack which is clamped under heavy spring pressure for mechanical stability. Sealing the mica capacitor in the case with a desiccant makes it possible to reduce the insulating material, other than mica, to a minimum. The only insulation except mica and dry air is a Teflon bead in the connector and a small amount of low-loss rubber in the gasket sealing the connector.
Description
The 1407D is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 0.01 uF Standard Capacitor The Genrad 1407D is a standard capacitor that consists of a silvered-mica and foil stack which is clamped under heavy spring pressure for mechanical stability. Sealing the mica capacitor in the case with a desiccant makes it possible to reduce the insulating material, other than mica, to a minimum. The only insulation except mica and dry air is a Teflon bead in the connector and a small amount of low-loss rubber in the gasket sealing the connector.

Suppliers

Company
Product
Description
Supplier Links
Standard 1407D
The 1407D is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 0.01 uF Standard Capacitor The Genrad 1407D is a standard capacitor that consists of a silvered-mica and foil stack which is clamped under heavy spring pressure for mechanical stability. Sealing the mica capacitor in the case with a desiccant makes it possible to reduce the insulating material, other than mica, to a minimum. The only insulation except mica and dry air is a Teflon bead in the connector and a small amount of low-loss rubber in the gasket sealing the connector.

The 1407D is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • 0.01 uF Standard Capacitor

The Genrad 1407D is a standard capacitor that consists of a silvered-mica and foil stack which is clamped under heavy spring pressure for mechanical stability. Sealing the mica capacitor in the case with a desiccant makes it possible to reduce the insulating material, other than mica, to a minimum. The only insulation except mica and dry air is a Teflon bead in the connector and a small amount of low-loss rubber in the gasket sealing the connector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Standards and Decades
Product Number 1407D
Product Name Standard
Type Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3069232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Capacitance
View Details
Capacitance Selector - Cap-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Capacitance
Special Features Stand Alone or Bench
Operating Voltage 200 volts
View Details
Standard Capacitor - 1404 - IET Labs, Inc.
Specs
Type Standard; Capacitance
Special Features Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
Temperature Coefficient 2.0 ±ppm/°C
View Details
Cropico - CM5N - Seaward Group USA
Seaward Group USA
Specs
Type DecadeBox; Capacitance
Decades 5
Operating Voltage 100 volts
View Details