ValueTronics International, Inc. Standard 1406D

Description
The 1406D is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The General Radio 1406D is a stable, low-loss air capacitor with small, stable and known series inductance. This permits the accurate, traceable calibration of high-frequency bridges and other impedance-measuring instruments. It is 100 pF ±0.1% with a peak voltage of 1500 V and a typical inductance of 7.6 nH.
Description
The 1406D is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The General Radio 1406D is a stable, low-loss air capacitor with small, stable and known series inductance. This permits the accurate, traceable calibration of high-frequency bridges and other impedance-measuring instruments. It is 100 pF ±0.1% with a peak voltage of 1500 V and a typical inductance of 7.6 nH.

Suppliers

Company
Product
Description
Supplier Links
Standard 1406D
The 1406D is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The General Radio 1406D is a stable, low-loss air capacitor with small, stable and known series inductance. This permits the accurate, traceable calibration of high-frequency bridges and other impedance-measuring instruments. It is 100 pF ±0.1% with a peak voltage of 1500 V and a typical inductance of 7.6 nH.

The 1406D is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • The General Radio 1406D is a stable, low-loss air capacitor with small, stable and known series inductance.
  • This permits the accurate, traceable calibration of high-frequency bridges and other impedance-measuring instruments.
  • It is 100 pF ±0.1% with a peak voltage of 1500 V and a typical inductance of 7.6 nH.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Capacitance Standards and Decades
Product Number 1406D
Product Name Standard
Type Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 5372619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Capacitance
View Details
Capacitance Selector - Cap-Ranger® - 3430 - Ohmite Manufacturing Co.
Specs
Type Capacitance
Special Features Stand Alone or Bench
Operating Voltage 200 volts
View Details
Capacitance Bridge - 1616 - IET Labs, Inc.
Specs
Type DecadeBox; Capacitance
Special Features Component; RackMount (optional feature); Stand Alone or Bench (optional feature); Transfer, Laboratory or Primary Grade; Suitable for DC Applications; Suitable for AC Applications
View Details
Cropico - CM5N - Seaward Group USA
Seaward Group USA
Specs
Type DecadeBox; Capacitance
Decades 5
Operating Voltage 100 volts
View Details