ValueTronics International, Inc. Noise Generator 1383

Description
The 1383 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 20 Hz-20 MHz The General Radio 1383 Random Noise Generator covers the frequency range of 20 Hz to 20 MHz, ±1.5 dB; 30 µV to 1 V output, open-circuit; mater and 10 dB per-step attenuator.
Description
The 1383 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 20 Hz-20 MHz The General Radio 1383 Random Noise Generator covers the frequency range of 20 Hz to 20 MHz, ±1.5 dB; 30 µV to 1 V output, open-circuit; mater and 10 dB per-step attenuator.

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - 1383 - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
1383
Noise Generator 1383
The 1383 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 20 Hz-20 MHz The General Radio 1383 Random Noise Generator covers the frequency range of 20 Hz to 20 MHz, ±1.5 dB; 30 µV to 1 V output, open-circuit; mater and 10 dB per-step attenuator.

The 1383 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency range: 20 Hz-20 MHz

The General Radio 1383 Random Noise Generator covers the frequency range of 20 Hz to 20 MHz, ±1.5 dB; 30 µV to 1 V output, open-circuit; mater and 10 dB per-step attenuator.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1383
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1236458 - RS Components, Ltd.
Specs
User Interface Usb device, usb host
Display Video
Operating Temperature 32 F (0 C)
View Details
RF Generator - SSG5060X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details