ValueTronics International, Inc. Oscillator 1311A

Description
The 1311A is an oscillator from General Radio. The General Radio 1308A, Audio Oscillator & Power Amplifier, is an AC power source covering the audio range. The General Radio 1308A, Audio Oscillator & Power Amplifier, low dynamic output impedance enhances its usefulness as a power source for general testing over a wide range of supply frequencies. Additional Features: 11 fixed frequencies from 50 Hz to 10 kHz (50,60,100,120,200,4 00, and 500 Hz, 1,2,5, and 10 kHz) The General Radio 1311A is normally used in audio-frequency bridge measurements and is normally included in many GR impedance-measuring systems. Power output is 1 watt into a matched load and voltage output is continuously adjustable with a maximum output of 100 V into an open circuit. Distortion is less than 0.5% under any load condition. External synchronization is also provided via 1 V reference signal. The unit ensures at least 0.5 watt into any load from 0.08 to 8000-ohms.
Description
The 1311A is an oscillator from General Radio. The General Radio 1308A, Audio Oscillator & Power Amplifier, is an AC power source covering the audio range. The General Radio 1308A, Audio Oscillator & Power Amplifier, low dynamic output impedance enhances its usefulness as a power source for general testing over a wide range of supply frequencies. Additional Features: 11 fixed frequencies from 50 Hz to 10 kHz (50,60,100,120,200,4 00, and 500 Hz, 1,2,5, and 10 kHz) The General Radio 1311A is normally used in audio-frequency bridge measurements and is normally included in many GR impedance-measuring systems. Power output is 1 watt into a matched load and voltage output is continuously adjustable with a maximum output of 100 V into an open circuit. Distortion is less than 0.5% under any load condition. External synchronization is also provided via 1 V reference signal. The unit ensures at least 0.5 watt into any load from 0.08 to 8000-ohms.

Suppliers

Company
Product
Description
Supplier Links
Oscillator 1311A
The 1311A is an oscillator from General Radio. The General Radio 1308A, Audio Oscillator & Power Amplifier, is an AC power source covering the audio range. The General Radio 1308A, Audio Oscillator & Power Amplifier, low dynamic output impedance enhances its usefulness as a power source for general testing over a wide range of supply frequencies. Additional Features: 11 fixed frequencies from 50 Hz to 10 kHz (50,60,100,120,200,4 00, and 500 Hz, 1,2,5, and 10 kHz) The General Radio 1311A is normally used in audio-frequency bridge measurements and is normally included in many GR impedance-measuring systems. Power output is 1 watt into a matched load and voltage output is continuously adjustable with a maximum output of 100 V into an open circuit. Distortion is less than 0.5% under any load condition. External synchronization is also provided via 1 V reference signal. The unit ensures at least 0.5 watt into any load from 0.08 to 8000-ohms.

The 1311A is an oscillator from General Radio. The General Radio 1308A, Audio Oscillator & Power Amplifier, is an AC power source covering the audio range. The General Radio 1308A, Audio Oscillator & Power Amplifier, low dynamic output impedance enhances its usefulness as a power source for general testing over a wide range of supply frequencies.

Additional Features:

  • 11 fixed frequencies from 50 Hz to 10 kHz (50,60,100,120,200,400, and 500 Hz, 1,2,5, and 10 kHz)

The General Radio 1311A is normally used in audio-frequency bridge measurements and is normally included in many GR impedance-measuring systems. Power output is 1 watt into a matched load and voltage output is continuously adjustable with a maximum output of 100 V into an open circuit. Distortion is less than 0.5% under any load condition. External synchronization is also provided via 1 V reference signal. The unit ensures at least 0.5 watt into any load from 0.08 to 8000-ohms.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number 1311A
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AC-J5-DCC-00.001DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Through Hole Crystals - ECS-180-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 18 MHz
View Details
3 suppliers
Oscillators - 863-510BAA24M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1700W+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details