ValueTronics International, Inc. Oscillator 1308A

Description
The 1308A is an oscillator from General Radio. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Output Power: 200 VA max, 5 AMP max Frequency Range: 20 Hz to 20 kHz in 3 ranges Accuracy: ±3% of setting or ±1 Hz, whichever is greater The General Radio 1308A, Audio Oscillator & Power Amplifier, is an AC power source covering the audio range. The General Radio 1308A, Audio Oscillator & Power Amplifier, low dynamic output impedance enhances its usefulness as a power source for general testing over a wide range of supply frequencies.
Description
The 1308A is an oscillator from General Radio. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Output Power: 200 VA max, 5 AMP max Frequency Range: 20 Hz to 20 kHz in 3 ranges Accuracy: ±3% of setting or ±1 Hz, whichever is greater The General Radio 1308A, Audio Oscillator & Power Amplifier, is an AC power source covering the audio range. The General Radio 1308A, Audio Oscillator & Power Amplifier, low dynamic output impedance enhances its usefulness as a power source for general testing over a wide range of supply frequencies.

Suppliers

Company
Product
Description
Supplier Links
Oscillator 1308A
The 1308A is an oscillator from General Radio. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Output Power: 200 VA max, 5 AMP max Frequency Range: 20 Hz to 20 kHz in 3 ranges Accuracy: ±3% of setting or ±1 Hz, whichever is greater The General Radio 1308A, Audio Oscillator & Power Amplifier, is an AC power source covering the audio range. The General Radio 1308A, Audio Oscillator & Power Amplifier, low dynamic output impedance enhances its usefulness as a power source for general testing over a wide range of supply frequencies.

The 1308A is an oscillator from General Radio. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • Output Power: 200 VA max, 5 AMP max
  • Frequency Range: 20 Hz to 20 kHz in 3 ranges
  • Accuracy: ±3% of setting or ±1 Hz, whichever is greater

The General Radio 1308A, Audio Oscillator & Power Amplifier, is an AC power source covering the audio range. The General Radio 1308A, Audio Oscillator & Power Amplifier, low dynamic output impedance enhances its usefulness as a power source for general testing over a wide range of supply frequencies.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number 1308A
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers