ValueTronics International, Inc. Service Monitor 1200 SUPER S

Description
The 1200 SUPER S is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Analog meter and VFD (Vacuum Fluorescent Display) offer high visibility in all lighting conditions Convenient service analyzer with duplex and simplex connectors Standard internal spectrum analyzer to 1 GHz Built-in 1 MHz oscilloscope Comprehensive testing of analog and advanced digital paging with the AC510 option The 1200 Super S also meets RF measurement needs for: RF frequency error RF power Audio frequency error CTCSS frequency CTCSS modulation Designed for land mobile professionals with demanding RF testing requirements, the 1200 Super S has a sensitive 2 μV triple conversion receiver capable of monitoring AM, FM and SSB carriers within the low band, VHF, UHF and high band ranges. Depending on your specific needs, the 1200 Super S also gives you the choice of receiving straight “off the air” or through a direct connection to a T/R port. Recognized for its versatility, the 1200 Super S supports DCS, DTMF and pulsed audio signaling formats. Complete instrument package for mobile testing applications. Sensitive receiver for monitoring AM, FM, SSB carriers within VHF, UHF and high band ragnes. Built-in 1 GHz spectrum analyzer and 1 MHz oscilloscope. For analog cellular, SSB, paging and mobile radio testing. Paging formats include DCS, DTMF, MTS, IMTS, and pulsed audio signaling formats.
Datasheet
Description
The 1200 SUPER S is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Analog meter and VFD (Vacuum Fluorescent Display) offer high visibility in all lighting conditions Convenient service analyzer with duplex and simplex connectors Standard internal spectrum analyzer to 1 GHz Built-in 1 MHz oscilloscope Comprehensive testing of analog and advanced digital paging with the AC510 option The 1200 Super S also meets RF measurement needs for: RF frequency error RF power Audio frequency error CTCSS frequency CTCSS modulation Designed for land mobile professionals with demanding RF testing requirements, the 1200 Super S has a sensitive 2 μV triple conversion receiver capable of monitoring AM, FM and SSB carriers within the low band, VHF, UHF and high band ranges. Depending on your specific needs, the 1200 Super S also gives you the choice of receiving straight “off the air” or through a direct connection to a T/R port. Recognized for its versatility, the 1200 Super S supports DCS, DTMF and pulsed audio signaling formats. Complete instrument package for mobile testing applications. Sensitive receiver for monitoring AM, FM, SSB carriers within VHF, UHF and high band ragnes. Built-in 1 GHz spectrum analyzer and 1 MHz oscilloscope. For analog cellular, SSB, paging and mobile radio testing. Paging formats include DCS, DTMF, MTS, IMTS, and pulsed audio signaling formats.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Monitor 1200 SUPER S
The 1200 SUPER S is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: Analog meter and VFD (Vacuum Fluorescent Display) offer high visibility in all lighting conditions Convenient service analyzer with duplex and simplex connectors Standard internal spectrum analyzer to 1 GHz Built-in 1 MHz oscilloscope Comprehensive testing of analog and advanced digital paging with the AC510 option The 1200 Super S also meets RF measurement needs for: RF frequency error RF power Audio frequency error CTCSS frequency CTCSS modulation Designed for land mobile professionals with demanding RF testing requirements, the 1200 Super S has a sensitive 2 μV triple conversion receiver capable of monitoring AM, FM and SSB carriers within the low band, VHF, UHF and high band ranges. Depending on your specific needs, the 1200 Super S also gives you the choice of receiving straight “off the air” or through a direct connection to a T/R port. Recognized for its versatility, the 1200 Super S supports DCS, DTMF and pulsed audio signaling formats. Complete instrument package for mobile testing applications. Sensitive receiver for monitoring AM, FM, SSB carriers within VHF, UHF and high band ragnes. Built-in 1 GHz spectrum analyzer and 1 MHz oscilloscope. For analog cellular, SSB, paging and mobile radio testing. Paging formats include DCS, DTMF, MTS, IMTS, and pulsed audio signaling formats.

The 1200 SUPER S is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment.

Additional Features:

  • Analog meter and VFD (Vacuum Fluorescent Display) offer high visibility in all lighting conditions
  • Convenient service analyzer with duplex and simplex connectors
  • Standard internal spectrum analyzer to 1 GHz
  • Built-in 1 MHz oscilloscope
  • Comprehensive testing of analog and advanced digital paging with the AC510 option

The 1200 Super S also meets RF measurement needs for:

  • RF frequency error
  • RF power
  • Audio frequency error
  • CTCSS frequency
  • CTCSS modulation

Designed for land mobile professionals with demanding RF testing requirements, the 1200 Super S has a sensitive 2 μV triple conversion receiver capable of monitoring AM, FM and SSB carriers within the low band, VHF, UHF and high band ranges.

Depending on your specific needs, the 1200 Super S also gives you the choice of receiving straight “off the air” or through a direct connection to a T/R port. Recognized for its versatility, the 1200 Super S supports DCS, DTMF and pulsed audio signaling formats.

Complete instrument package for mobile testing applications. Sensitive receiver for monitoring AM, FM, SSB carriers within VHF, UHF and high band ragnes. Built-in 1 GHz spectrum analyzer and 1 MHz oscilloscope. For analog cellular, SSB, paging and mobile radio testing. Paging formats include DCS, DTMF, MTS, IMTS, and pulsed audio signaling formats.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 1200 SUPER S
Product Name Service Monitor
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details