ValueTronics International, Inc. Mixer 11970U

Description
The 11970U is a used 60 GHz Mixer from Agilent. A waveguide mixer is electronic test equipment engineers use to achieve low conversion loss and flat frequency response. Engineers use external mixers, harmonic mixers, preselected mixers, millimeter mixers, and general-purpose waveguide mixers to ensure an electronic device exhibits a flat response (the same input and output). Additional Features: 40 to 60 GHz Flat frequency response Low conversion loss No bias or tuning adjustments 100 mW safe input level The Agilent 11970U waveguide mixer is a general-purpose harmonic mixer employing a dual-diode design to achieve flat frequency response and low conversion loss. These are achieved without external DC bias or tuning stubs. Manual operation and computer-controlled hardware operation are simplified because mixer bias and tuning adjustment are not required. The 11970U extends the frequency range of the Agilent N9030A PXA high-performance signal analyzer to the U-band (40 to 60 GHz). It is also fully compatible with other Agilent spectrum analyzers including: the E4440A/46A/48A PSA (with Option AYZ), the E4407B ESA-E (with Option AYZ), the 856xEC, the 8566B (with a preamplifier), and the 7000 modular analyzer (with the 70907A/B external mixer interface module). An external diplexer is required to connect the 11970U with the N9030A PXA (with Option EXM).
Datasheet
Description
The 11970U is a used 60 GHz Mixer from Agilent. A waveguide mixer is electronic test equipment engineers use to achieve low conversion loss and flat frequency response. Engineers use external mixers, harmonic mixers, preselected mixers, millimeter mixers, and general-purpose waveguide mixers to ensure an electronic device exhibits a flat response (the same input and output). Additional Features: 40 to 60 GHz Flat frequency response Low conversion loss No bias or tuning adjustments 100 mW safe input level The Agilent 11970U waveguide mixer is a general-purpose harmonic mixer employing a dual-diode design to achieve flat frequency response and low conversion loss. These are achieved without external DC bias or tuning stubs. Manual operation and computer-controlled hardware operation are simplified because mixer bias and tuning adjustment are not required. The 11970U extends the frequency range of the Agilent N9030A PXA high-performance signal analyzer to the U-band (40 to 60 GHz). It is also fully compatible with other Agilent spectrum analyzers including: the E4440A/46A/48A PSA (with Option AYZ), the E4407B ESA-E (with Option AYZ), the 856xEC, the 8566B (with a preamplifier), and the 7000 modular analyzer (with the 70907A/B external mixer interface module). An external diplexer is required to connect the 11970U with the N9030A PXA (with Option EXM).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixer 11970U
The 11970U is a used 60 GHz Mixer from Agilent. A waveguide mixer is electronic test equipment engineers use to achieve low conversion loss and flat frequency response. Engineers use external mixers, harmonic mixers, preselected mixers, millimeter mixers, and general-purpose waveguide mixers to ensure an electronic device exhibits a flat response (the same input and output). Additional Features: 40 to 60 GHz Flat frequency response Low conversion loss No bias or tuning adjustments 100 mW safe input level The Agilent 11970U waveguide mixer is a general-purpose harmonic mixer employing a dual-diode design to achieve flat frequency response and low conversion loss. These are achieved without external DC bias or tuning stubs. Manual operation and computer-controlled hardware operation are simplified because mixer bias and tuning adjustment are not required. The 11970U extends the frequency range of the Agilent N9030A PXA high-performance signal analyzer to the U-band (40 to 60 GHz). It is also fully compatible with other Agilent spectrum analyzers including: the E4440A/46A/48A PSA (with Option AYZ), the E4407B ESA-E (with Option AYZ), the 856xEC, the 8566B (with a preamplifier), and the 7000 modular analyzer (with the 70907A/B external mixer interface module). An external diplexer is required to connect the 11970U with the N9030A PXA (with Option EXM).

The 11970U is a used 60 GHz Mixer from Agilent. A waveguide mixer is electronic test equipment engineers use to achieve low conversion loss and flat frequency response. Engineers use external mixers, harmonic mixers, preselected mixers, millimeter mixers, and general-purpose waveguide mixers to ensure an electronic device exhibits a flat response (the same input and output).

Additional Features:

  • 40 to 60 GHz
  • Flat frequency response
  • Low conversion loss
  • No bias or tuning adjustments
  • 100 mW safe input level

The Agilent 11970U waveguide mixer is a general-purpose harmonic mixer employing a dual-diode design to achieve flat frequency response and low conversion loss. These are achieved without external DC bias or tuning stubs. Manual operation and computer-controlled hardware operation are simplified because mixer bias and tuning adjustment are not required.

The 11970U extends the frequency range of the Agilent N9030A PXA high-performance signal analyzer to the U-band (40 to 60 GHz). It is also fully compatible with other Agilent spectrum analyzers including: the E4440A/46A/48A PSA (with Option AYZ), the E4407B ESA-E (with Option AYZ), the 856xEC, the 8566B (with a preamplifier), and the 7000 modular analyzer (with the 70907A/B external mixer interface module). An external diplexer is required to connect the 11970U with the N9030A PXA (with Option EXM).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 11970U
Product Name Mixer
Unlock Full Specs
to access all available technical data

Similar Products