The 11970Q is a used 50 GHz Mixer from Agilent. A waveguide mixer is electronic test equipment engineers use to achieve low conversion loss and flat frequency response. Engineers use external mixers, harmonic mixers, preselected mixers, millimeter mixers, and general-purpose waveguide mixers to ensure an electronic device exhibits a flat response (the same input and output).
Additional Features:
The Agilent 11970Q waveguide mixer is a general-purpose harmonic mixer employing a dual-diode design to achieve flat frequency response and low conversion loss. These are achieved without external DC bias or tuning stubs. Manual operation and computer-controlled hardware operation are simplified because mixer bias and tuning adjustment are not required.
The 11970Q extends the frequency range of the N9030A PXA high-performance signal analyzer to the Q-band (33 to 50 GHz). It is also fully compatible with other Agilent spectrum analyzers including: the E4440A/46A/48A PSA (with Option AYZ), the E4407B ESA-E (with Option AYZ), the 856xEC, the 8566B (with a preamplifier), and the 7000 modular analyzer (with the 70907A/B external mixer interface module).
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 11970Q |
| Product Name | Mixer |