ValueTronics International, Inc. Divider 11850D

Description
The 11850D is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 2 GHz Connectors: type-N female Tracking: ±0.2 dB, ±2.5° Equivalent source match: 30 dB at 1.3 GHz Leveling: 20 dB at 3 GHz Nominal insertion loss: 7.8 dB Input Port Match: DC to 1.3 GHz: 20 dB, 3 GHz to 2 GHz: 10 dB The Agilent 11850D is a 75 ohm three-way power splitter that is recommended for use with the Agilent 8753 network analyzer. RF input connectors are 50 ohm, type-N female. All other connectors are 75 ohm, type-N female. The Agilent 11857B RF cable kit is suggested.
Description
The 11850D is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 2 GHz Connectors: type-N female Tracking: ±0.2 dB, ±2.5° Equivalent source match: 30 dB at 1.3 GHz Leveling: 20 dB at 3 GHz Nominal insertion loss: 7.8 dB Input Port Match: DC to 1.3 GHz: 20 dB, 3 GHz to 2 GHz: 10 dB The Agilent 11850D is a 75 ohm three-way power splitter that is recommended for use with the Agilent 8753 network analyzer. RF input connectors are 50 ohm, type-N female. All other connectors are 75 ohm, type-N female. The Agilent 11857B RF cable kit is suggested.

Suppliers

Company
Product
Description
Supplier Links
Divider 11850D
The 11850D is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Frequency range: DC to 2 GHz Connectors: type-N female Tracking: ±0.2 dB, ±2.5° Equivalent source match: 30 dB at 1.3 GHz Leveling: 20 dB at 3 GHz Nominal insertion loss: 7.8 dB Input Port Match: DC to 1.3 GHz: 20 dB, 3 GHz to 2 GHz: 10 dB The Agilent 11850D is a 75 ohm three-way power splitter that is recommended for use with the Agilent 8753 network analyzer. RF input connectors are 50 ohm, type-N female. All other connectors are 75 ohm, type-N female. The Agilent 11857B RF cable kit is suggested.

The 11850D is a Divider from Agilent. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired.

Additional Features:

  • Frequency range: DC to 2 GHz
  • Connectors: type-N female
  • Tracking: ±0.2 dB, ±2.5°
  • Equivalent source match: 30 dB at 1.3 GHz
  • Leveling: 20 dB at 3 GHz
  • Nominal insertion loss: 7.8 dB
  • Input Port Match: DC to 1.3 GHz: 20 dB, 3 GHz to 2 GHz: 10 dB

The Agilent 11850D is a 75 ohm three-way power splitter that is recommended for use with the Agilent 8753 network analyzer. RF input connectors are 50 ohm, type-N female. All other connectors are 75 ohm, type-N female. The Agilent 11857B RF cable kit is suggested.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 11850D
Product Name Divider
Frequency 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
Hybrid Combiner - 5o3T150304801 - 5o.com
Specs
0º Power Divider Division: 3-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZN4PD1-842-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.30 dB
Isolation 18.00 dB
View Details