ValueTronics International, Inc. Calibration Kit 11812A

Description
The 11812A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Contains 355D Attenuator with 10dB pads Verifies the Keysight Agilent HP 8902A Option 050 tuned RF level accuracy to +.015 dB +.010 dB/10 dB step For those customers that can not tolerate the turnaround time associated with returning the instrument to the factory for calibration or the expense of purchasing a primary standard, Agilent Technologies is offering the Agilent 11812A Verification Kit. The Agilent 11812A consists of a step attenuator, two 10 dB pads semi-permanently attached, a cable, and a carrying case. It is calibrated against the piston attenuator and is specified to verify the performance of the Agilent 8902A Option 050 Tuned RF Level function to ±(0.015 d + 0.010 dB/ 10 dB step).
Description
The 11812A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Contains 355D Attenuator with 10dB pads Verifies the Keysight Agilent HP 8902A Option 050 tuned RF level accuracy to +.015 dB +.010 dB/10 dB step For those customers that can not tolerate the turnaround time associated with returning the instrument to the factory for calibration or the expense of purchasing a primary standard, Agilent Technologies is offering the Agilent 11812A Verification Kit. The Agilent 11812A consists of a step attenuator, two 10 dB pads semi-permanently attached, a cable, and a carrying case. It is calibrated against the piston attenuator and is specified to verify the performance of the Agilent 8902A Option 050 Tuned RF Level function to ±(0.015 d + 0.010 dB/ 10 dB step).

Suppliers

Company
Product
Description
Supplier Links
Calibration Kit - 11812A - ValueTronics International, Inc.
Elgin, IL, USA
Calibration Kit
11812A
Calibration Kit 11812A
The 11812A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Contains 355D Attenuator with 10dB pads Verifies the Keysight Agilent HP 8902A Option 050 tuned RF level accuracy to +.015 dB +.010 dB/10 dB step For those customers that can not tolerate the turnaround time associated with returning the instrument to the factory for calibration or the expense of purchasing a primary standard, Agilent Technologies is offering the Agilent 11812A Verification Kit. The Agilent 11812A consists of a step attenuator, two 10 dB pads semi-permanently attached, a cable, and a carrying case. It is calibrated against the piston attenuator and is specified to verify the performance of the Agilent 8902A Option 050 Tuned RF Level function to ±(0.015 d + 0.010 dB/ 10 dB step).

The 11812A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.

Additional Features:

  • Contains 355D Attenuator with 10dB pads
  • Verifies the Keysight Agilent HP 8902A Option 050 tuned RF level accuracy to +.015 dB +.010 dB/10 dB step

For those customers that can not tolerate the turnaround time associated with returning the instrument to the factory for calibration or the expense of purchasing a primary standard, Agilent Technologies is offering the Agilent 11812A Verification Kit. The Agilent 11812A consists of a step attenuator, two 10 dB pads semi-permanently attached, a cable, and a carrying case. It is calibrated against the piston attenuator and is specified to verify the performance of the Agilent 8902A Option 050 Tuned RF Level function to ±(0.015 d + 0.010 dB/ 10 dB step).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 11812A
Product Name Calibration Kit
Unlock Full Specs
to access all available technical data

Similar Products