ValueTronics International, Inc. Probe Amplifier 1168A

Description
The 1168A is a Probe Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Bandwidth: 10 GHz Dynamic Range: 3.3 V peak to peak DC Offset Range: ± 16 V Maximum Voltage: ±30V Differential Input R: 50 k ohm. Differential Input C: 0.21 pF. Single Ended Input R: 25 k ohm. Single Ended Input C: 0.35 pF. The Keysight Agilent HP 1168A with 10 GHz, InfiniiMax probing system is designed to be used with DSO/DSA91204A Infiniium oscilloscopes and also provides a full real-time bandwidth up to 10 GHz. The award winning InfiniiMax probing system supports even the most demanding mechanical access requirements without sacrificing it’s performance.
Datasheet
Description
The 1168A is a Probe Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Bandwidth: 10 GHz Dynamic Range: 3.3 V peak to peak DC Offset Range: ± 16 V Maximum Voltage: ±30V Differential Input R: 50 k ohm. Differential Input C: 0.21 pF. Single Ended Input R: 25 k ohm. Single Ended Input C: 0.35 pF. The Keysight Agilent HP 1168A with 10 GHz, InfiniiMax probing system is designed to be used with DSO/DSA91204A Infiniium oscilloscopes and also provides a full real-time bandwidth up to 10 GHz. The award winning InfiniiMax probing system supports even the most demanding mechanical access requirements without sacrificing it’s performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe Amplifier - 1168A - ValueTronics International, Inc.
Elgin, IL, USA
Probe Amplifier
1168A
Probe Amplifier 1168A
The 1168A is a Probe Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Bandwidth: 10 GHz Dynamic Range: 3.3 V peak to peak DC Offset Range: ± 16 V Maximum Voltage: ±30V Differential Input R: 50 k ohm. Differential Input C: 0.21 pF. Single Ended Input R: 25 k ohm. Single Ended Input C: 0.35 pF. The Keysight Agilent HP 1168A with 10 GHz, InfiniiMax probing system is designed to be used with DSO/DSA91204A Infiniium oscilloscopes and also provides a full real-time bandwidth up to 10 GHz. The award winning InfiniiMax probing system supports even the most demanding mechanical access requirements without sacrificing it’s performance.

The 1168A is a Probe Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Bandwidth: 10 GHz
  • Dynamic Range: 3.3 V peak to peak
  • DC Offset Range: ± 16 V
  • Maximum Voltage: ±30V
  • Differential Input R: 50 k ohm.
  • Differential Input C: 0.21 pF.
  • Single Ended Input R: 25 k ohm.
  • Single Ended Input C: 0.35 pF.

The Keysight Agilent HP 1168A with 10 GHz, InfiniiMax probing system is designed to be used with DSO/DSA91204A Infiniium oscilloscopes and also provides a full real-time bandwidth up to 10 GHz. The award winning InfiniiMax probing system supports even the most demanding mechanical access requirements without sacrificing it’s performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 1168A
Product Name Probe Amplifier
Unlock Full Specs
to access all available technical data

Similar Products