ValueTronics International, Inc. Mixer 11517A

Description
The 11517A is a used 22 GHz Mixer from Agilent. A waveguide mixer is electronic test equipment engineers use to achieve low conversion loss and flat frequency response. Engineers use external mixers, harmonic mixers, preselected mixers, millimeter mixers, and general-purpose waveguide mixers to ensure an electronic device exhibits a flat response (the same input and output). Additional Features: Spectrum Analyzers, such as the Keysight Agilent HP 8555A & 8565A, are able to directly measure signals up to 18 GHz & 22 GHz , respectively. In order to measure signals above this frequency, an Keysight Agilent HP 11517A external mixer must be used in place of the analyzer's first mixer to convert an input frequency (IF).
Description
The 11517A is a used 22 GHz Mixer from Agilent. A waveguide mixer is electronic test equipment engineers use to achieve low conversion loss and flat frequency response. Engineers use external mixers, harmonic mixers, preselected mixers, millimeter mixers, and general-purpose waveguide mixers to ensure an electronic device exhibits a flat response (the same input and output). Additional Features: Spectrum Analyzers, such as the Keysight Agilent HP 8555A & 8565A, are able to directly measure signals up to 18 GHz & 22 GHz , respectively. In order to measure signals above this frequency, an Keysight Agilent HP 11517A external mixer must be used in place of the analyzer's first mixer to convert an input frequency (IF).

Suppliers

Company
Product
Description
Supplier Links
Mixer 11517A
The 11517A is a used 22 GHz Mixer from Agilent. A waveguide mixer is electronic test equipment engineers use to achieve low conversion loss and flat frequency response. Engineers use external mixers, harmonic mixers, preselected mixers, millimeter mixers, and general-purpose waveguide mixers to ensure an electronic device exhibits a flat response (the same input and output). Additional Features: Spectrum Analyzers, such as the Keysight Agilent HP 8555A & 8565A, are able to directly measure signals up to 18 GHz & 22 GHz , respectively. In order to measure signals above this frequency, an Keysight Agilent HP 11517A external mixer must be used in place of the analyzer's first mixer to convert an input frequency (IF).

The 11517A is a used 22 GHz Mixer from Agilent. A waveguide mixer is electronic test equipment engineers use to achieve low conversion loss and flat frequency response. Engineers use external mixers, harmonic mixers, preselected mixers, millimeter mixers, and general-purpose waveguide mixers to ensure an electronic device exhibits a flat response (the same input and output).

Additional Features:

Spectrum Analyzers, such as the Keysight Agilent HP 8555A & 8565A, are able to directly measure signals up to 18 GHz & 22 GHz , respectively. In order to measure signals above this frequency, an Keysight Agilent HP 11517A external mixer must be used in place of the analyzer's first mixer to convert an input frequency (IF).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 11517A
Product Name Mixer
Unlock Full Specs
to access all available technical data

Similar Products