Valtra, Inc. Low-Profile Clamping Levers D4-45A

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 5/8-11 Threaded. The strong 1.25 in diameter body and offset 5.25 in arm are made of stainless steel with a Steel ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 5/8-11 Threaded. The strong 1.25 in diameter body and offset 5.25 in arm are made of stainless steel with a Steel ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - D4-45A - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
D4-45A
Low-Profile Clamping Levers D4-45A
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 5/8-11 Threaded. The strong 1.25 in diameter body and offset 5.25 in arm are made of stainless steel with a Steel ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a 5/8-11 Threaded. The strong 1.25 in diameter body and offset 5.25 in arm are made of stainless steel with a Steel ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number D4-45A
Product Name Low-Profile Clamping Levers
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details
STAINLESS STEEL HANDLE - 7017-S - 7017-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Round Brass Instrumentation Handle - 495 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers
Handles - HM1327-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw, Bolt
View Details