Valtra, Inc. Low-Profile Clamping Levers D4-15A

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 5/6-18 Threaded. The strong .63 in diameter body and offset 2.75 in arm are made of stainless steel with a Steel ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 5/6-18 Threaded. The strong .63 in diameter body and offset 2.75 in arm are made of stainless steel with a Steel ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - D4-15A - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
D4-15A
Low-Profile Clamping Levers D4-15A
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 5/6-18 Threaded. The strong .63 in diameter body and offset 2.75 in arm are made of stainless steel with a Steel ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a 5/6-18 Threaded. The strong .63 in diameter body and offset 2.75 in arm are made of stainless steel with a Steel ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number D4-15A
Product Name Low-Profile Clamping Levers
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.31 inches (33.35 mm)
View Details
SUS 304 LARGE HANDLE - MDH-PS1200 - MDH-PS1200 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Oval Aluminum Handle - 540 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Handles - HM1287-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details