Valtra, Inc. Low-Profile Clamping Levers D4-10A

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a Un Threaded Reamed. The strong .63 in diameter body and offset 2.75 in arm are made of stainless steel with a Steel ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a Un Threaded Reamed. The strong .63 in diameter body and offset 2.75 in arm are made of stainless steel with a Steel ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - D4-10A - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
D4-10A
Low-Profile Clamping Levers D4-10A
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a Un Threaded Reamed. The strong .63 in diameter body and offset 2.75 in arm are made of stainless steel with a Steel ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a Un Threaded Reamed. The strong .63 in diameter body and offset 2.75 in arm are made of stainless steel with a Steel ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number D4-10A
Product Name Low-Profile Clamping Levers
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
STAINLESS STEEL RECESSED PULL - HH-AS3 - HH-AS3 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
Round Brass Instrumentation Handle - 9103 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers
Drawer Handles & Cabinet Handles - 2539760 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Aluminium
Height 0.4724 inches (12 mm)
View Details