Valtra, Inc. Fixed Crank Handle C7-25B

Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Aluminium Revolving Forged Fixed Crank Handle has a 90° radius and is balanced for additional control.
Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Aluminium Revolving Forged Fixed Crank Handle has a 90° radius and is balanced for additional control.

Suppliers

Company
Product
Description
Supplier Links
Fixed Crank Handle - C7-25B - Reid Supply
Norton Shores, MI, United States
Fixed Crank Handle
C7-25B
Fixed Crank Handle C7-25B
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . Aluminium Revolving Forged Fixed Crank Handle has a 90° radius and is balanced for additional control.

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel.
Reid Supply provides you with the full range of industrial and machine crank handles.
From metal, steel and plastic, choose the right material and thread size in both metric and inch.
See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs.


. Aluminium Revolving Forged Fixed Crank Handle has a 90° radius and is balanced for additional control.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number C7-25B
Product Name Fixed Crank Handle
Handle Type Crank
Colors / Finishes Available Black
Features Revolving Handle
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1281-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.31 inches (33.35 mm)
View Details
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Vertical-handle Hold-down Snap Clamp (Mini) - QLSNDM - Imao-Fixtureworks
Specs
Colors / Finishes Available Quenched and Tempered, Black Oxide Finish; Electroless Nickel Plated
Handle Material Metal
Material Description Body: S45C / SCS13 Steel; Clamping Arm / Handle: SCM440 / SCS13; Clamping Spindle: SUS304 / SCM435 / SUS304
View Details