Valtra, Inc. Fixed Crank Handle B7-4S

Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . 302 Stainless Steel Revolving Die Cast Fixed Straight Arm Crank Handle has a 0° radius and Threaded Stud mount for use in machinery and commercial product construction.
Description
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . 302 Stainless Steel Revolving Die Cast Fixed Straight Arm Crank Handle has a 0° radius and Threaded Stud mount for use in machinery and commercial product construction.

Suppliers

Company
Product
Description
Supplier Links
Fixed Crank Handle - B7-4S - Reid Supply
Norton Shores, MI, United States
Fixed Crank Handle
B7-4S
Fixed Crank Handle B7-4S
Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel. Reid Supply provides you with the full range of industrial and machine crank handles. From metal, steel and plastic, choose the right material and thread size in both metric and inch. See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs. . 302 Stainless Steel Revolving Die Cast Fixed Straight Arm Crank Handle has a 0° radius and Threaded Stud mount for use in machinery and commercial product construction.

Crank handles are designed for applications that involve frequent adjustments. Click the links to find our offer of fixed crank handles, revolving crank handles, folding crank handles styles to fit your handwheel.
Reid Supply provides you with the full range of industrial and machine crank handles.
From metal, steel and plastic, choose the right material and thread size in both metric and inch.
See our Industrial and Machine Crank Handle Guide and download the detailed 28 page PDF Engineer Guide: Knobs, Handles and Handwheels for choosing the right Crank Handle for your needs.


. 302 Stainless Steel Revolving Die Cast Fixed Straight Arm Crank Handle has a 0° radius and Threaded Stud mount for use in machinery and commercial product construction.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number B7-4S
Product Name Fixed Crank Handle
Handle Type Crank
Colors / Finishes Available Natural
Features Revolving Handle
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 517 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Ergostyle Pull Handle - EFPH-SC - Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black Matte; Black / Orange / Gray / Yellow / Light Blue / Red; Black Matte
Handle Material Plastic
View Details
Carrying Handles - 2375781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying Handle
Material Description Steel
Height 1.89 inches (48 mm)
View Details
NBG Assembly housing - NBG - NBG633/54.50/NSK -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details