Valhalla Scientific, Inc. Current Shunt 2575A

Description
The 2575A is a current shunt from Valhalla Scientific. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Amplitude Gain: 10.000 Gain Accuracy (relative to input): ± 0.01% of output ± 100µV at DC Frequency Response: ± 0.05% of output to 10 kHz Input Resistance: > 1010 ω Output Resistance: 0.1ω max Maximum Input Voltage (without damage): ± 300mV DC or ACpeak Precision AC-DC Active Current Shunt AC & DC Current Measurement to 100 Amps Built-In Chopper Stabilizer Amplifier Measurement tool for AC and DC Working Calibration Standard Calibration Traceable to NIST Six Independent Switch Selectable Current Ranges Fan-cooled Shunts for Thermal stability Low Resistance Lab Standard Resistance Bank The 2575A Precision AC-DC Active Current Shunt measures both AC/DC current and works as a standard for low-level resistance calibration requirements.
Description
The 2575A is a current shunt from Valhalla Scientific. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Amplitude Gain: 10.000 Gain Accuracy (relative to input): ± 0.01% of output ± 100µV at DC Frequency Response: ± 0.05% of output to 10 kHz Input Resistance: > 1010 ω Output Resistance: 0.1ω max Maximum Input Voltage (without damage): ± 300mV DC or ACpeak Precision AC-DC Active Current Shunt AC & DC Current Measurement to 100 Amps Built-In Chopper Stabilizer Amplifier Measurement tool for AC and DC Working Calibration Standard Calibration Traceable to NIST Six Independent Switch Selectable Current Ranges Fan-cooled Shunts for Thermal stability Low Resistance Lab Standard Resistance Bank The 2575A Precision AC-DC Active Current Shunt measures both AC/DC current and works as a standard for low-level resistance calibration requirements.

Suppliers

Company
Product
Description
Supplier Links
Current Shunt - 2575A - ValueTronics International, Inc.
Elgin, IL, USA
Current Shunt
2575A
Current Shunt 2575A
The 2575A is a current shunt from Valhalla Scientific. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Amplitude Gain: 10.000 Gain Accuracy (relative to input): ± 0.01% of output ± 100µV at DC Frequency Response: ± 0.05% of output to 10 kHz Input Resistance: > 1010 ω Output Resistance: 0.1ω max Maximum Input Voltage (without damage): ± 300mV DC or ACpeak Precision AC-DC Active Current Shunt AC & DC Current Measurement to 100 Amps Built-In Chopper Stabilizer Amplifier Measurement tool for AC and DC Working Calibration Standard Calibration Traceable to NIST Six Independent Switch Selectable Current Ranges Fan-cooled Shunts for Thermal stability Low Resistance Lab Standard Resistance Bank The 2575A Precision AC-DC Active Current Shunt measures both AC/DC current and works as a standard for low-level resistance calibration requirements.

The 2575A is a current shunt from Valhalla Scientific. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops.

Additional Features:

  • Amplitude Gain: 10.000
  • Gain Accuracy (relative to input): ± 0.01% of output ± 100µV at DC
  • Frequency Response: ± 0.05% of output to 10 kHz
  • Input Resistance: > 1010 Ω
  • Output Resistance: 0.1Ω max
  • Maximum Input Voltage (without damage): ± 300mV DC or ACpeak
  • Precision AC-DC Active Current Shunt
  • AC & DC Current Measurement to 100 Amps
  • Built-In Chopper Stabilizer Amplifier
  • Measurement tool for AC and DC
  • Working Calibration Standard
  • Calibration Traceable to NIST
  • Six Independent Switch Selectable Current Ranges
  • Fan-cooled Shunts for Thermal stability
  • Low Resistance Lab Standard Resistance Bank

The 2575A Precision AC-DC Active Current Shunt measures both AC/DC current and works as a standard for low-level resistance calibration requirements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 2575A
Product Name Current Shunt
Unlock Full Specs
to access all available technical data