Valhalla Scientific, Inc. Power Analyzer 2301

Description
The 2301 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Bandwidth: DC, 20 Hz to 50 kHz TRMS Voltage: (4 ranges) 50V, 150V, 300V, 600V TRMS Current: (9 ranges) 0.2A, 0.5A, 1.0A, 2.0A, 5.0A, 10A, 20A, 50A, 100A The Valhalla Scientific 2301 Power Analyzer provides three simultaneous displays of True Watts, True RMS voltage, and True RMS current with large easy to read LED displays. The 2301 contains 3 wide band current shunts 100A, 10A, and 1A with 3 reamp gains to provide nine current ranges from 10 µA resolution to 100 amps fullscale.
Datasheet
Description
The 2301 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Bandwidth: DC, 20 Hz to 50 kHz TRMS Voltage: (4 ranges) 50V, 150V, 300V, 600V TRMS Current: (9 ranges) 0.2A, 0.5A, 1.0A, 2.0A, 5.0A, 10A, 20A, 50A, 100A The Valhalla Scientific 2301 Power Analyzer provides three simultaneous displays of True Watts, True RMS voltage, and True RMS current with large easy to read LED displays. The 2301 contains 3 wide band current shunts 100A, 10A, and 1A with 3 reamp gains to provide nine current ranges from 10 µA resolution to 100 amps fullscale.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 2301 - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
2301
Power Analyzer 2301
The 2301 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Bandwidth: DC, 20 Hz to 50 kHz TRMS Voltage: (4 ranges) 50V, 150V, 300V, 600V TRMS Current: (9 ranges) 0.2A, 0.5A, 1.0A, 2.0A, 5.0A, 10A, 20A, 50A, 100A The Valhalla Scientific 2301 Power Analyzer provides three simultaneous displays of True Watts, True RMS voltage, and True RMS current with large easy to read LED displays. The 2301 contains 3 wide band current shunts 100A, 10A, and 1A with 3 reamp gains to provide nine current ranges from 10 µA resolution to 100 amps fullscale.

The 2301 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Bandwidth: DC, 20 Hz to 50 kHz
  • TRMS Voltage: (4 ranges) 50V, 150V, 300V, 600V
  • TRMS Current: (9 ranges) 0.2A, 0.5A, 1.0A, 2.0A, 5.0A, 10A, 20A, 50A, 100A

The Valhalla Scientific 2301 Power Analyzer provides three simultaneous displays of True Watts, True RMS voltage, and True RMS current with large easy to read LED displays.
The 2301 contains 3 wide band current shunts 100A, 10A, and 1A with 3 reamp gains to provide nine current ranges from 10 µA resolution to 100 amps fullscale.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 2301
Product Name Power Analyzer
Unlock Full Specs
to access all available technical data

Similar Products