Valhalla Scientific, Inc. Power Analyzer 2300

Description
The 2300 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Accuracy: (Voltage and Current True RMS) DC & 20 Hz to 5 kHz: = +0.1 % of reading +6 counts 5 kHz to 10 kHz: +0.5% of reading +6 counts 10 kHz to 20 kHz: +0 75% of rdg +6 counts - useable to 50 kHz with typicality 0.75% error per 10 kHz Maximum Input: 1000 VDC or RMS AC, 3000 V pk/pk Displays: 4 1/2 Digit (20.000 courts) 7 segment LEDs Watts Accuracy: 25°C +5°C, 1 year DC & 20 Hz to 5 kHz: +0.25 % of reading +6 counts 5 kHz to 10 kHz: +0.5% of reading +0.5% of range 10 kHz to 20 kHz: +0.75% of reading +0.75% of range 20 kHz to 50 kHz: add 0.75% per 10 kHz above 20 kHz Power Factor Response: Unity (1.000) to zero (0.000) The Valhalla 2300, 3 Phase Digital Power Analyzer, is one of the most versatile power analyzers around, featuring 3 channels with 9 self contained current ranges (shunt based) per channel. It uses high bandwidth true RMS AC converter technology to capture and display the true root mean value of the current waveform, regardless of waveshape. The Valhalla 2300 3 Phase Digital Power Analyzer provides DC, True RMS AC Voltage measurement 1 mV to 1000V with response to 50 kHz. The voltage ranges are optimized for conventional AC power applications (ie 120 VAC on 150 V range). Connectons are made thru the Valhalla 2300 3 Phase Digital Power Analyzer hinged-cover protected shunt access compartment. Built-in overload protection helps prevent damage to the Valhalla 2300 3 Phase Digital Power Analyzer. It can withstand a max. of 500% overload on current (ie 500 amps on the 100 amp range) and up to 3000, V pk-pk of voltage without any problems. For dedicated low voltage applications, such as three phase gyro motor testing, or transformer core loss testing, the 2300L provide full scale voltage ranges of 5 000 V to 60.00 V.
Datasheet
Description
The 2300 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Accuracy: (Voltage and Current True RMS) DC & 20 Hz to 5 kHz: = +0.1 % of reading +6 counts 5 kHz to 10 kHz: +0.5% of reading +6 counts 10 kHz to 20 kHz: +0 75% of rdg +6 counts - useable to 50 kHz with typicality 0.75% error per 10 kHz Maximum Input: 1000 VDC or RMS AC, 3000 V pk/pk Displays: 4 1/2 Digit (20.000 courts) 7 segment LEDs Watts Accuracy: 25°C +5°C, 1 year DC & 20 Hz to 5 kHz: +0.25 % of reading +6 counts 5 kHz to 10 kHz: +0.5% of reading +0.5% of range 10 kHz to 20 kHz: +0.75% of reading +0.75% of range 20 kHz to 50 kHz: add 0.75% per 10 kHz above 20 kHz Power Factor Response: Unity (1.000) to zero (0.000) The Valhalla 2300, 3 Phase Digital Power Analyzer, is one of the most versatile power analyzers around, featuring 3 channels with 9 self contained current ranges (shunt based) per channel. It uses high bandwidth true RMS AC converter technology to capture and display the true root mean value of the current waveform, regardless of waveshape. The Valhalla 2300 3 Phase Digital Power Analyzer provides DC, True RMS AC Voltage measurement 1 mV to 1000V with response to 50 kHz. The voltage ranges are optimized for conventional AC power applications (ie 120 VAC on 150 V range). Connectons are made thru the Valhalla 2300 3 Phase Digital Power Analyzer hinged-cover protected shunt access compartment. Built-in overload protection helps prevent damage to the Valhalla 2300 3 Phase Digital Power Analyzer. It can withstand a max. of 500% overload on current (ie 500 amps on the 100 amp range) and up to 3000, V pk-pk of voltage without any problems. For dedicated low voltage applications, such as three phase gyro motor testing, or transformer core loss testing, the 2300L provide full scale voltage ranges of 5 000 V to 60.00 V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 2300 - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
2300
Power Analyzer 2300
The 2300 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Accuracy: (Voltage and Current True RMS) DC & 20 Hz to 5 kHz: = +0.1 % of reading +6 counts 5 kHz to 10 kHz: +0.5% of reading +6 counts 10 kHz to 20 kHz: +0 75% of rdg +6 counts - useable to 50 kHz with typicality 0.75% error per 10 kHz Maximum Input: 1000 VDC or RMS AC, 3000 V pk/pk Displays: 4 1/2 Digit (20.000 courts) 7 segment LEDs Watts Accuracy: 25°C +5°C, 1 year DC & 20 Hz to 5 kHz: +0.25 % of reading +6 counts 5 kHz to 10 kHz: +0.5% of reading +0.5% of range 10 kHz to 20 kHz: +0.75% of reading +0.75% of range 20 kHz to 50 kHz: add 0.75% per 10 kHz above 20 kHz Power Factor Response: Unity (1.000) to zero (0.000) The Valhalla 2300, 3 Phase Digital Power Analyzer, is one of the most versatile power analyzers around, featuring 3 channels with 9 self contained current ranges (shunt based) per channel. It uses high bandwidth true RMS AC converter technology to capture and display the true root mean value of the current waveform, regardless of waveshape. The Valhalla 2300 3 Phase Digital Power Analyzer provides DC, True RMS AC Voltage measurement 1 mV to 1000V with response to 50 kHz. The voltage ranges are optimized for conventional AC power applications (ie 120 VAC on 150 V range). Connectons are made thru the Valhalla 2300 3 Phase Digital Power Analyzer hinged-cover protected shunt access compartment. Built-in overload protection helps prevent damage to the Valhalla 2300 3 Phase Digital Power Analyzer. It can withstand a max. of 500% overload on current (ie 500 amps on the 100 amp range) and up to 3000, V pk-pk of voltage without any problems. For dedicated low voltage applications, such as three phase gyro motor testing, or transformer core loss testing, the 2300L provide full scale voltage ranges of 5 000 V to 60.00 V.

The 2300 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Accuracy: (Voltage and Current True RMS)
  • DC & 20 Hz to 5 kHz: = +0.1 % of reading +6 counts
  • 5 kHz to 10 kHz: +0.5% of reading +6 counts
  • 10 kHz to 20 kHz: +0 75% of rdg +6 counts - useable to 50 kHz with typicality 0.75% error per 10 kHz
  • Maximum Input: 1000 VDC or RMS AC, 3000 V pk/pk
  • Displays: 4 1/2 Digit (20.000 courts) 7 segment LEDs
    Watts Accuracy: 25°C +5°C, 1 year
  • DC & 20 Hz to 5 kHz: +0.25 % of reading +6 counts
  • 5 kHz to 10 kHz: +0.5% of reading +0.5% of range
  • 10 kHz to 20 kHz: +0.75% of reading +0.75% of range
  • 20 kHz to 50 kHz: add 0.75% per 10 kHz above 20 kHz
  • Power Factor Response: Unity (1.000) to zero (0.000)

The Valhalla 2300, 3 Phase Digital Power Analyzer, is one of the most versatile power analyzers around, featuring 3 channels with 9 self contained current ranges (shunt based) per channel. It uses high bandwidth true RMS AC converter technology to capture and display the true root mean value of the current waveform, regardless of waveshape.

The Valhalla 2300 3 Phase Digital Power Analyzer provides DC, True RMS AC Voltage measurement 1 mV to 1000V with response to 50 kHz. The voltage ranges are optimized for conventional AC power applications (ie 120 VAC on 150 V range). Connectons are made thru the Valhalla 2300 3 Phase Digital Power Analyzer hinged-cover protected shunt access compartment. Built-in overload protection helps prevent damage to the Valhalla 2300 3 Phase Digital Power Analyzer. It can withstand a max. of 500% overload on current (ie 500 amps on the 100 amp range) and up to 3000, V pk-pk of voltage without any problems. For dedicated low voltage applications, such as three phase gyro motor testing, or transformer core loss testing, the 2300L provide full scale voltage ranges of 5 000 V to 60.00 V.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 2300
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 1232333 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details