Valcor Engineering Corporation Manually Operated Instrument Isolation Valves V522-7010 Series

Description
Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling, metering, analyzers and handling of corrosive fluids. • Temperature capability up to 700°F • 17-4PH stainless steel hardened stem • Valves tested for bubble-tight leakage • Non-rotating hardened stem tip • Various end connection choices available
Datasheet
Description
Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling, metering, analyzers and handling of corrosive fluids. • Temperature capability up to 700°F • 17-4PH stainless steel hardened stem • Valves tested for bubble-tight leakage • Non-rotating hardened stem tip • Various end connection choices available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manually Operated Instrument Isolation Valves - V522-7010 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Manually Operated Instrument Isolation Valves
V522-7010 Series
Manually Operated Instrument Isolation Valves V522-7010 Series
Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling, metering, analyzers and handling of corrosive fluids. • Temperature capability up to 700°F • 17-4PH stainless steel hardened stem • Valves tested for bubble-tight leakage • Non-rotating hardened stem tip • Various end connection choices available

Description

Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes.

Application

Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling, metering, analyzers and handling of corrosive fluids.

• Temperature capability up to 700°F

• 17-4PH stainless steel hardened stem

• Valves tested for bubble-tight leakage

• Non-rotating hardened stem tip

• Various end connection choices available

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V522-7010 Series
Product Name Manually Operated Instrument Isolation Valves
Valve Type Needle
Media Corrosive Fluids & Hot Condensates
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Manual Ball Valve - TMBV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-37SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
16mm FLATPROP EQP - 12-216C-04641+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details