Valcor Engineering Corporation Solenoid Valves, Special Applications, Pilot Operated 1S Series

Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way, Dual Flow Design • Flow equivalent to .910′ I.D. tube • Operating pressure of 8-100 PSIG • 1.16 lbs (approx) • Normally Open/Normally Closed
Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way, Dual Flow Design • Flow equivalent to .910′ I.D. tube • Operating pressure of 8-100 PSIG • 1.16 lbs (approx) • Normally Open/Normally Closed

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves, Special Applications, Pilot Operated - 1S Series - Valcor Engineering Corporation
Springfield, NJ, USA
Solenoid Valves, Special Applications, Pilot Operated
1S Series
Solenoid Valves, Special Applications, Pilot Operated 1S Series
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way, Dual Flow Design • Flow equivalent to .910′ I.D. tube • Operating pressure of 8-100 PSIG • 1.16 lbs (approx) • Normally Open/Normally Closed

Description

Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

• 2-Way, Dual Flow Design

• Flow equivalent to .910″ I.D. tube

• Operating pressure of 8-100 PSIG

• 1.16 lbs (approx)

• Normally Open/Normally Closed

Supplier's Site

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number 1S Series
Product Name Solenoid Valves, Special Applications, Pilot Operated
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009HH+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Pneumatic Solenoid Valves - 1215808 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Air
View Details
Electrically Actuated Stainless Steel Ball Valve - EHS FL Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Corrosive Fluid; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details